Lapp Tannehill 1249506 - LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable - Unshielded - 14 AWG - Green/Yellow OLF1249506

Description
LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable is a silicone single-core cable for extended temperatures with North American approvals. It has a temperature rating of 180°C and is halogen-free. LAPP part #1249506 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1249506 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 SiF A AWG/GAUGE : 14 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Green/Yellow JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.138 NOMINAL OD (MM) : 3.5 VOLTAGE : 1000V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable is a silicone single-core cable for extended temperatures with North American approvals. It has a temperature rating of 180°C and is halogen-free. LAPP part #1249506 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1249506 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 SiF A AWG/GAUGE : 14 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Green/Yellow JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.138 NOMINAL OD (MM) : 3.5 VOLTAGE : 1000V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
1249506 - LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable - Unshielded - 14 AWG - Green/Yellow - OLF1249506 - Lapp Tannehill
Savage, MN, United States
1249506 - LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable - Unshielded - 14 AWG - Green/Yellow
OLF1249506
1249506 - LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable - Unshielded - 14 AWG - Green/Yellow OLF1249506
LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable is a silicone single-core cable for extended temperatures with North American approvals. It has a temperature rating of 180°C and is halogen-free. LAPP part #1249506 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1249506 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 SiF A AWG/GAUGE : 14 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Green/Yellow JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.138 NOMINAL OD (MM) : 3.5 VOLTAGE : 1000V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable is a silicone single-core cable for extended temperatures with North American approvals. It has a temperature rating of 180°C and is halogen-free. LAPP part #1249506


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1249506 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 SiF A AWG/GAUGE : 14 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Green/Yellow JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.138 NOMINAL OD (MM) : 3.5 VOLTAGE : 1000V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number OLF1249506
Product Name 1249506 - LAPP ÖLFLEX® HEAT 180 SiF A High Temperature Control Cable - Unshielded - 14 AWG - Green/Yellow
Approvals UL Approved CE Approved
Rated Voltage 1000 volts
Nominal Diameter 0.1380 inch (3.51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 0152353001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
Miniature Electrode Wire - AS 826-44 - Cooner Wire Company
Specs
Nominal Diameter 0.0020 inch (0.0508 mm)
Wire Conductor Pure Silver
North American 44 AWG
View Details
Hook Up Wire - 1805944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details