Lapp Tannehill 1249002 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 450 KCMIL 1 Conductor - Blue OLF1249002

Description
LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable are heat-resistant halogen-free single conductors, insulated with a cross-linked LSZH polyolefin copolymer compound with excellent fire characteristics and a wide temperature range. LAPP part #1249002 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1249002 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® HEAT 125 SC AWG/GAUGE : 450 KCMIL CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Blue JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 1.04 NOMINAL OD (MM) : 26.4 VOLTAGE : 750V TEMPERATURE : -67°F to +257deg;F -55°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable are heat-resistant halogen-free single conductors, insulated with a cross-linked LSZH polyolefin copolymer compound with excellent fire characteristics and a wide temperature range. LAPP part #1249002 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1249002 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® HEAT 125 SC AWG/GAUGE : 450 KCMIL CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Blue JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 1.04 NOMINAL OD (MM) : 26.4 VOLTAGE : 750V TEMPERATURE : -67°F to +257deg;F -55°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
1249002 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 450 KCMIL 1 Conductor - Blue - OLF1249002 - Lapp Tannehill
Savage, MN, United States
1249002 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 450 KCMIL 1 Conductor - Blue
OLF1249002
1249002 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 450 KCMIL 1 Conductor - Blue OLF1249002
LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable are heat-resistant halogen-free single conductors, insulated with a cross-linked LSZH polyolefin copolymer compound with excellent fire characteristics and a wide temperature range. LAPP part #1249002 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1249002 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® HEAT 125 SC AWG/GAUGE : 450 KCMIL CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Blue JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 1.04 NOMINAL OD (MM) : 26.4 VOLTAGE : 750V TEMPERATURE : -67°F to +257deg;F -55°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable are heat-resistant halogen-free single conductors, insulated with a cross-linked LSZH polyolefin copolymer compound with excellent fire characteristics and a wide temperature range. LAPP part #1249002


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1249002 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® HEAT 125 SC AWG/GAUGE : 450 KCMIL CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Blue JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 1.04 NOMINAL OD (MM) : 26.4 VOLTAGE : 750V TEMPERATURE : -67°F to +257deg;F -55°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1249002
Product Name 1249002 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 450 KCMIL 1 Conductor - Blue
Product Type Multiconductor Cable
Cable Jacket Cross-linked Polyolefin Copolymer
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
DB37 Cable - PCL-10137-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
System cable - 706-3340/501-100 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers