Lapp Tannehill 1247007 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 250 KCMIL 1 Conductor - Violet OLF1247007

Description
LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable are heat-resistant halogen-free single conductors, insulated with a cross-linked LSZH polyolefin copolymer compound with excellent fire characteristics and a wide temperature range. LAPP part #1247007 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1247007 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® HEAT 125 SC AWG/GAUGE : 250 KCMIL CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Violet JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.812 NOMINAL OD (MM) : 20.6 VOLTAGE : 750V TEMPERATURE : -67°F to +257deg;F -55°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable are heat-resistant halogen-free single conductors, insulated with a cross-linked LSZH polyolefin copolymer compound with excellent fire characteristics and a wide temperature range. LAPP part #1247007 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1247007 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® HEAT 125 SC AWG/GAUGE : 250 KCMIL CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Violet JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.812 NOMINAL OD (MM) : 20.6 VOLTAGE : 750V TEMPERATURE : -67°F to +257deg;F -55°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
1247007 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 250 KCMIL 1 Conductor - Violet - OLF1247007 - Lapp Tannehill
Savage, MN, United States
1247007 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 250 KCMIL 1 Conductor - Violet
OLF1247007
1247007 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 250 KCMIL 1 Conductor - Violet OLF1247007
LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable are heat-resistant halogen-free single conductors, insulated with a cross-linked LSZH polyolefin copolymer compound with excellent fire characteristics and a wide temperature range. LAPP part #1247007 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1247007 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® HEAT 125 SC AWG/GAUGE : 250 KCMIL CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Violet JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.812 NOMINAL OD (MM) : 20.6 VOLTAGE : 750V TEMPERATURE : -67°F to +257deg;F -55°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable are heat-resistant halogen-free single conductors, insulated with a cross-linked LSZH polyolefin copolymer compound with excellent fire characteristics and a wide temperature range. LAPP part #1247007


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1247007 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® HEAT 125 SC AWG/GAUGE : 250 KCMIL CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Violet JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.812 NOMINAL OD (MM) : 20.6 VOLTAGE : 750V TEMPERATURE : -67°F to +257deg;F -55°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1247007
Product Name 1247007 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 250 KCMIL 1 Conductor - Violet
Product Type Multiconductor Cable
Cable Jacket Cross-linked Polyolefin Copolymer
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Double-shielded cable with DB-62 connectors - PCL-10162-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
Control cable - NEBC-S1H15-E-5.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-3033/401-100 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
2 suppliers