Lapp Tannehill 1245003 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 3/0 AWG 1 Conductor - Brown OLF1245003

Description
LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable are heat-resistant halogen-free single conductors, insulated with a cross-linked LSZH polyolefin copolymer compound with excellent fire characteristics and a wide temperature range. LAPP part #1245003 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1245003 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® HEAT 125 SC AWG/GAUGE : 3/0 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Brown JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.654 NOMINAL OD (MM) : 16.6 VOLTAGE : 750V TEMPERATURE : -67°F to +257deg;F -55°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable are heat-resistant halogen-free single conductors, insulated with a cross-linked LSZH polyolefin copolymer compound with excellent fire characteristics and a wide temperature range. LAPP part #1245003 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1245003 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® HEAT 125 SC AWG/GAUGE : 3/0 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Brown JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.654 NOMINAL OD (MM) : 16.6 VOLTAGE : 750V TEMPERATURE : -67°F to +257deg;F -55°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
1245003 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 3/0 AWG 1 Conductor - Brown - OLF1245003 - Lapp Tannehill
Savage, MN, United States
1245003 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 3/0 AWG 1 Conductor - Brown
OLF1245003
1245003 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 3/0 AWG 1 Conductor - Brown OLF1245003
LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable are heat-resistant halogen-free single conductors, insulated with a cross-linked LSZH polyolefin copolymer compound with excellent fire characteristics and a wide temperature range. LAPP part #1245003 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1245003 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® HEAT 125 SC AWG/GAUGE : 3/0 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Brown JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.654 NOMINAL OD (MM) : 16.6 VOLTAGE : 750V TEMPERATURE : -67°F to +257deg;F -55°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable are heat-resistant halogen-free single conductors, insulated with a cross-linked LSZH polyolefin copolymer compound with excellent fire characteristics and a wide temperature range. LAPP part #1245003


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1245003 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® HEAT 125 SC AWG/GAUGE : 3/0 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Brown JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.654 NOMINAL OD (MM) : 16.6 VOLTAGE : 750V TEMPERATURE : -67°F to +257deg;F -55°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1245003
Product Name 1245003 - LAPP ÖLFLEX® HEAT 125 SC High Temperature Control Cable - Unshielded - 3/0 AWG 1 Conductor - Brown
Product Type Multiconductor Cable
Cable Jacket Cross-linked Polyolefin Copolymer
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables, BiAF/Cu/Bi-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
View Details
System cable - 706-2500/600-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers
SCSI-100 to 2*SCSI-68 Ribbon-Type Cable - PCL-10268-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
4 suppliers