Lapp Tannehill 1136807 - LAPP ÖLFLEX® CLASSIC 115 CY - 19 AWG 7 Conductor - Shielded Gray PVC OLF1136807

Description
LAPP's ÖLFLEX® CLASSIC 115 CY is a power and control cable with a small outer diameter for installation space savings. Order this 19 AWG / 7 conductor solution today. LAPP part number 1136807. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1136807 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 115 CY AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Gray CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.33 NOMINAL OD (MM) : 8.3 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor ADDITIONAL STANDARDS : ECOLAB WEIGHT LBS/MFT : 85.35 WEIGHT KG/KM : 127
Description
LAPP's ÖLFLEX® CLASSIC 115 CY is a power and control cable with a small outer diameter for installation space savings. Order this 19 AWG / 7 conductor solution today. LAPP part number 1136807. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1136807 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 115 CY AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Gray CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.33 NOMINAL OD (MM) : 8.3 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor ADDITIONAL STANDARDS : ECOLAB WEIGHT LBS/MFT : 85.35 WEIGHT KG/KM : 127

Suppliers

Company
Product
Description
Supplier Links
1136807 - LAPP ÖLFLEX® CLASSIC 115 CY - 19 AWG 7 Conductor - Shielded Gray PVC - OLF1136807 - Lapp Tannehill
Savage, MN, United States
1136807 - LAPP ÖLFLEX® CLASSIC 115 CY - 19 AWG 7 Conductor - Shielded Gray PVC
OLF1136807
1136807 - LAPP ÖLFLEX® CLASSIC 115 CY - 19 AWG 7 Conductor - Shielded Gray PVC OLF1136807
LAPP's ÖLFLEX® CLASSIC 115 CY is a power and control cable with a small outer diameter for installation space savings. Order this 19 AWG / 7 conductor solution today. LAPP part number 1136807. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1136807 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 115 CY AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Gray CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.33 NOMINAL OD (MM) : 8.3 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor ADDITIONAL STANDARDS : ECOLAB WEIGHT LBS/MFT : 85.35 WEIGHT KG/KM : 127

LAPP's ÖLFLEX® CLASSIC 115 CY is a power and control cable with a small outer diameter for installation space savings. Order this 19 AWG / 7 conductor solution today. LAPP part number 1136807.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1136807 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 115 CY AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Gray CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.33 NOMINAL OD (MM) : 8.3 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor ADDITIONAL STANDARDS : ECOLAB WEIGHT LBS/MFT : 85.35 WEIGHT KG/KM : 127

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF1136807
Product Name 1136807 - LAPP ÖLFLEX® CLASSIC 115 CY - 19 AWG 7 Conductor - Shielded Gray PVC
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Shielded
Standards / Certifications ECOLAB
Number of Conductors 7 #
Unlock Full Specs
to access all available technical data

Similar Products

High Speed HDMI® Cable with Ethernet - HDMI1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Copper
View Details
Twisted Pair Cable - 030859-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 2010528 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Low smoke zero halogen (lszh)
Cable Insulation Pe
View Details