Lapp Tannehill 1136803 - LAPP ÖLFLEX® CLASSIC 115 CY - 19 AWG 3 Conductor - Shielded Gray PVC OLF1136803

Description
LAPP's ÖLFLEX® CLASSIC 115 CY is a power and control cable with a small outer diameter for installation space savings. Order this 19 AWG / 3 conductor solution today. LAPP part number 1136803. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1136803 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 115 CY AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Gray CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.26 NOMINAL OD (MM) : 6.5 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor ADDITIONAL STANDARDS : ECOLAB WEIGHT LBS/MFT : 47.04 WEIGHT KG/KM : 70
Description
LAPP's ÖLFLEX® CLASSIC 115 CY is a power and control cable with a small outer diameter for installation space savings. Order this 19 AWG / 3 conductor solution today. LAPP part number 1136803. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1136803 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 115 CY AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Gray CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.26 NOMINAL OD (MM) : 6.5 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor ADDITIONAL STANDARDS : ECOLAB WEIGHT LBS/MFT : 47.04 WEIGHT KG/KM : 70

Suppliers

Company
Product
Description
Supplier Links
1136803 - LAPP ÖLFLEX® CLASSIC 115 CY - 19 AWG 3 Conductor - Shielded Gray PVC - OLF1136803 - Lapp Tannehill
Savage, MN, United States
1136803 - LAPP ÖLFLEX® CLASSIC 115 CY - 19 AWG 3 Conductor - Shielded Gray PVC
OLF1136803
1136803 - LAPP ÖLFLEX® CLASSIC 115 CY - 19 AWG 3 Conductor - Shielded Gray PVC OLF1136803
LAPP's ÖLFLEX® CLASSIC 115 CY is a power and control cable with a small outer diameter for installation space savings. Order this 19 AWG / 3 conductor solution today. LAPP part number 1136803. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1136803 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 115 CY AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Gray CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.26 NOMINAL OD (MM) : 6.5 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor ADDITIONAL STANDARDS : ECOLAB WEIGHT LBS/MFT : 47.04 WEIGHT KG/KM : 70

LAPP's ÖLFLEX® CLASSIC 115 CY is a power and control cable with a small outer diameter for installation space savings. Order this 19 AWG / 3 conductor solution today. LAPP part number 1136803.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1136803 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 115 CY AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Gray CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.26 NOMINAL OD (MM) : 6.5 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor ADDITIONAL STANDARDS : ECOLAB WEIGHT LBS/MFT : 47.04 WEIGHT KG/KM : 70

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1136803
Product Name 1136803 - LAPP ÖLFLEX® CLASSIC 115 CY - 19 AWG 3 Conductor - Shielded Gray PVC
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Shielded
Standards / Certifications ECOLAB
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
SCSI-100 to 2*SCSI-50 Shielded Cable - PCL-10250-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
Control cable - NEBC-S1H15-E-1.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
Connecting cable - 706-150/320-250 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details