Lapp Tannehill 1136614 - LAPP ÖLFLEX® CLASSIC 115 CY - 8 AWG 4 Conductor - Shielded Gray PVC OLF1136614

Description
LAPP's ÖLFLEX® CLASSIC 115 CY is a power and control cable with a small outer diameter for installation space savings. Order this 8 AWG / 4 conductor solution today. LAPP part number 1136614. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1136614 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 115 CY AWG/GAUGE : 8 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Gray CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.68 NOMINAL OD (MM) : 17.2 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor ADDITIONAL STANDARDS : ECOLAB WEIGHT LBS/MFT : 456.99 WEIGHT KG/KM : 680
Description
LAPP's ÖLFLEX® CLASSIC 115 CY is a power and control cable with a small outer diameter for installation space savings. Order this 8 AWG / 4 conductor solution today. LAPP part number 1136614. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1136614 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 115 CY AWG/GAUGE : 8 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Gray CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.68 NOMINAL OD (MM) : 17.2 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor ADDITIONAL STANDARDS : ECOLAB WEIGHT LBS/MFT : 456.99 WEIGHT KG/KM : 680

Suppliers

Company
Product
Description
Supplier Links
1136614 - LAPP ÖLFLEX® CLASSIC 115 CY - 8 AWG 4 Conductor - Shielded Gray PVC - OLF1136614 - Lapp Tannehill
Savage, MN, United States
1136614 - LAPP ÖLFLEX® CLASSIC 115 CY - 8 AWG 4 Conductor - Shielded Gray PVC
OLF1136614
1136614 - LAPP ÖLFLEX® CLASSIC 115 CY - 8 AWG 4 Conductor - Shielded Gray PVC OLF1136614
LAPP's ÖLFLEX® CLASSIC 115 CY is a power and control cable with a small outer diameter for installation space savings. Order this 8 AWG / 4 conductor solution today. LAPP part number 1136614. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1136614 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 115 CY AWG/GAUGE : 8 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Gray CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.68 NOMINAL OD (MM) : 17.2 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor ADDITIONAL STANDARDS : ECOLAB WEIGHT LBS/MFT : 456.99 WEIGHT KG/KM : 680

LAPP's ÖLFLEX® CLASSIC 115 CY is a power and control cable with a small outer diameter for installation space savings. Order this 8 AWG / 4 conductor solution today. LAPP part number 1136614.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1136614 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 115 CY AWG/GAUGE : 8 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Gray CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.68 NOMINAL OD (MM) : 17.2 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor ADDITIONAL STANDARDS : ECOLAB WEIGHT LBS/MFT : 456.99 WEIGHT KG/KM : 680

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF1136614
Product Name 1136614 - LAPP ÖLFLEX® CLASSIC 115 CY - 8 AWG 4 Conductor - Shielded Gray PVC
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Shielded
Standards / Certifications ECOLAB
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

E6A5826 - CAT 6a Ethernet Cable (4 Data Pair) - E6A5826 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE Tape (White), Laser Markable
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil (each pair)
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Twisted Pair Cable - 067137-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 534155 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.0900 mm2
View Details