Lapp Tannehill 1136007 - LAPP ÖLFLEX® CLASSIC 115 CY - 20 AWG 7 Conductor - Shielded Gray PVC OLF1136007

Description
LAPP's ÖLFLEX® CLASSIC 115 CY is a power and control cable with a small outer diameter for installation space savings. Order this 20 AWG / 7 conductor solution today. LAPP part number 1136007. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1136007 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 115 CY AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Gray CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.30 NOMINAL OD (MM) : 7.5 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor ADDITIONAL STANDARDS : ECOLAB WEIGHT LBS/MFT : 70.56 WEIGHT KG/KM : 105
Description
LAPP's ÖLFLEX® CLASSIC 115 CY is a power and control cable with a small outer diameter for installation space savings. Order this 20 AWG / 7 conductor solution today. LAPP part number 1136007. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1136007 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 115 CY AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Gray CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.30 NOMINAL OD (MM) : 7.5 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor ADDITIONAL STANDARDS : ECOLAB WEIGHT LBS/MFT : 70.56 WEIGHT KG/KM : 105

Suppliers

Company
Product
Description
Supplier Links
1136007 - LAPP ÖLFLEX® CLASSIC 115 CY - 20 AWG 7 Conductor - Shielded Gray PVC - OLF1136007 - Lapp Tannehill
Savage, MN, United States
1136007 - LAPP ÖLFLEX® CLASSIC 115 CY - 20 AWG 7 Conductor - Shielded Gray PVC
OLF1136007
1136007 - LAPP ÖLFLEX® CLASSIC 115 CY - 20 AWG 7 Conductor - Shielded Gray PVC OLF1136007
LAPP's ÖLFLEX® CLASSIC 115 CY is a power and control cable with a small outer diameter for installation space savings. Order this 20 AWG / 7 conductor solution today. LAPP part number 1136007. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1136007 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 115 CY AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Gray CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.30 NOMINAL OD (MM) : 7.5 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor ADDITIONAL STANDARDS : ECOLAB WEIGHT LBS/MFT : 70.56 WEIGHT KG/KM : 105

LAPP's ÖLFLEX® CLASSIC 115 CY is a power and control cable with a small outer diameter for installation space savings. Order this 20 AWG / 7 conductor solution today. LAPP part number 1136007.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1136007 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 115 CY AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Gray CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.30 NOMINAL OD (MM) : 7.5 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor ADDITIONAL STANDARDS : ECOLAB WEIGHT LBS/MFT : 70.56 WEIGHT KG/KM : 105

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF1136007
Product Name 1136007 - LAPP ÖLFLEX® CLASSIC 115 CY - 20 AWG 7 Conductor - Shielded Gray PVC
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Shielded
Standards / Certifications ECOLAB
Number of Conductors 7 #
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable - 1225453001 - TE Connectivity
Specs
Cable Insulation ZEROHAL
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details