Lapp Tannehill 1135205 - LAPP ÖLFLEX® CLASSIC 110 CY Flexible Power and Control Cable - Tinned copper braid - 18 AWG 5 Conductors - Gray OLF1135205

Description
LAPP part number ÖLFLEX® CLASSIC 110 CY Flexible Power and Control Cable is a number-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable and conforms to CE. LAPP part number 1135205. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1135205 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 110 CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.374 NOMINAL OD (MM) : 9.5 INSULATION : PVC VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP part number ÖLFLEX® CLASSIC 110 CY Flexible Power and Control Cable is a number-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable and conforms to CE. LAPP part number 1135205. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1135205 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 110 CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.374 NOMINAL OD (MM) : 9.5 INSULATION : PVC VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
1135205 - LAPP ÖLFLEX® CLASSIC 110 CY Flexible Power and Control Cable - Tinned copper braid - 18 AWG 5 Conductors - Gray - OLF1135205 - Lapp Tannehill
Savage, MN, United States
1135205 - LAPP ÖLFLEX® CLASSIC 110 CY Flexible Power and Control Cable - Tinned copper braid - 18 AWG 5 Conductors - Gray
OLF1135205
1135205 - LAPP ÖLFLEX® CLASSIC 110 CY Flexible Power and Control Cable - Tinned copper braid - 18 AWG 5 Conductors - Gray OLF1135205
LAPP part number ÖLFLEX® CLASSIC 110 CY Flexible Power and Control Cable is a number-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable and conforms to CE. LAPP part number 1135205. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1135205 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 110 CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.374 NOMINAL OD (MM) : 9.5 INSULATION : PVC VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP part number ÖLFLEX® CLASSIC 110 CY Flexible Power and Control Cable is a number-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable and conforms to CE. LAPP part number 1135205.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1135205 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 110 CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.374 NOMINAL OD (MM) : 9.5 INSULATION : PVC VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1135205
Product Name 1135205 - LAPP ÖLFLEX® CLASSIC 110 CY Flexible Power and Control Cable - Tinned copper braid - 18 AWG 5 Conductors - Gray
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Tinned copper braid
Unlock Full Specs
to access all available technical data

Similar Products

Miniflyx™ Subminiature Ultra-flexible Instrumentation Cable - 1210 / 1211 / 1212 / 1213 / 1214 / 1215 - BRIM Electronics, Inc.
Specs
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
View Details
Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 28 AWG
Number of Conductors 20 to 68 #
View Details