Lapp Tannehill 1125203 - LAPP ÖLFLEX® CLASSIC 110 SY Flexible Power and Control Cable - Galvanized steel braid - 18 AWG 3 Conductors - Transparent OLF1125203

Description
LAPP part number ÖLFLEX® CLASSIC 110 SY Flexible Power and Control Cable is a number-coded multi-conductor power and control cable with a galvanized steel braid shield for mechanical and lowfrequency protection. It is a European-style cable conforming to CE, for use in all electrical equipment in dry, damp, or wet conditions. LAPP part number 1125203. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1125203 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 110 SY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Galvanized steel braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.346 NOMINAL OD (MM) : 8.8 INSULATION : PVC VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP part number ÖLFLEX® CLASSIC 110 SY Flexible Power and Control Cable is a number-coded multi-conductor power and control cable with a galvanized steel braid shield for mechanical and lowfrequency protection. It is a European-style cable conforming to CE, for use in all electrical equipment in dry, damp, or wet conditions. LAPP part number 1125203. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1125203 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 110 SY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Galvanized steel braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.346 NOMINAL OD (MM) : 8.8 INSULATION : PVC VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
1125203 - LAPP ÖLFLEX® CLASSIC 110 SY Flexible Power and Control Cable - Galvanized steel braid - 18 AWG 3 Conductors - Transparent - OLF1125203 - Lapp Tannehill
Savage, MN, United States
1125203 - LAPP ÖLFLEX® CLASSIC 110 SY Flexible Power and Control Cable - Galvanized steel braid - 18 AWG 3 Conductors - Transparent
OLF1125203
1125203 - LAPP ÖLFLEX® CLASSIC 110 SY Flexible Power and Control Cable - Galvanized steel braid - 18 AWG 3 Conductors - Transparent OLF1125203
LAPP part number ÖLFLEX® CLASSIC 110 SY Flexible Power and Control Cable is a number-coded multi-conductor power and control cable with a galvanized steel braid shield for mechanical and lowfrequency protection. It is a European-style cable conforming to CE, for use in all electrical equipment in dry, damp, or wet conditions. LAPP part number 1125203. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1125203 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 110 SY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Galvanized steel braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.346 NOMINAL OD (MM) : 8.8 INSULATION : PVC VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP part number ÖLFLEX® CLASSIC 110 SY Flexible Power and Control Cable is a number-coded multi-conductor power and control cable with a galvanized steel braid shield for mechanical and lowfrequency protection. It is a European-style cable conforming to CE, for use in all electrical equipment in dry, damp, or wet conditions. LAPP part number 1125203.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1125203 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 110 SY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Galvanized steel braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.346 NOMINAL OD (MM) : 8.8 INSULATION : PVC VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1125203
Product Name 1125203 - LAPP ÖLFLEX® CLASSIC 110 SY Flexible Power and Control Cable - Galvanized steel braid - 18 AWG 3 Conductors - Transparent
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Galvanized steel braid
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
High-Speed DB37 Cable - PCL-10137H-3E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers
System cable - 706-3057/600-100 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details