LAPP part number ÖLFLEX® CLASSIC 130 H BK Flexible Power and Control Cable is a low smoke, zero halogen (LSZH) multi-conductor power and control cable. It is for use in all electrical equipment in dry or damp conditions. It is UV and weather resistant. LAPP part number 1123427.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1123427 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 130 H BK AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 0.445 NOMINAL OD (MM) : 11.3 INSULATION : Halogen-free compound VOLTAGE : 1000V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | OLF1123427 |
| Product Name | 1123427 - LAPP ÖLFLEX® CLASSIC 130 H BK Flexible Power and Control Cable - Unshielded - 14 AWG 3 Conductors - Black |
| Product Type | Multiconductor Cable |
| Cable Jacket | Halogen-free compound |
| Cable Insulation | Halogen-free compound |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | No Shielding; Unshielded |