Lapp Tannehill 1123414 - LAPP ÖLFLEX® CLASSIC 130 H BK Flexible Power and Control Cable - Unshielded - 18 AWG 7 Conductors - Black OLF1123414

Description
LAPP part number ÖLFLEX® CLASSIC 130 H BK Flexible Power and Control Cable is a low smoke, zero halogen (LSZH) multi-conductor power and control cable. It is for use in all electrical equipment in dry or damp conditions. It is UV and weather resistant. LAPP part number 1123414. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1123414 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 130 H BK AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 0.437 NOMINAL OD (MM) : 11.1 INSULATION : Halogen-free compound VOLTAGE : 1000V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP part number ÖLFLEX® CLASSIC 130 H BK Flexible Power and Control Cable is a low smoke, zero halogen (LSZH) multi-conductor power and control cable. It is for use in all electrical equipment in dry or damp conditions. It is UV and weather resistant. LAPP part number 1123414. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1123414 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 130 H BK AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 0.437 NOMINAL OD (MM) : 11.1 INSULATION : Halogen-free compound VOLTAGE : 1000V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
1123414 - LAPP ÖLFLEX® CLASSIC 130 H BK Flexible Power and Control Cable - Unshielded - 18 AWG 7 Conductors - Black - OLF1123414 - Lapp Tannehill
Savage, MN, United States
1123414 - LAPP ÖLFLEX® CLASSIC 130 H BK Flexible Power and Control Cable - Unshielded - 18 AWG 7 Conductors - Black
OLF1123414
1123414 - LAPP ÖLFLEX® CLASSIC 130 H BK Flexible Power and Control Cable - Unshielded - 18 AWG 7 Conductors - Black OLF1123414
LAPP part number ÖLFLEX® CLASSIC 130 H BK Flexible Power and Control Cable is a low smoke, zero halogen (LSZH) multi-conductor power and control cable. It is for use in all electrical equipment in dry or damp conditions. It is UV and weather resistant. LAPP part number 1123414. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1123414 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 130 H BK AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 0.437 NOMINAL OD (MM) : 11.1 INSULATION : Halogen-free compound VOLTAGE : 1000V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

LAPP part number ÖLFLEX® CLASSIC 130 H BK Flexible Power and Control Cable is a low smoke, zero halogen (LSZH) multi-conductor power and control cable. It is for use in all electrical equipment in dry or damp conditions. It is UV and weather resistant. LAPP part number 1123414.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1123414 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 130 H BK AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 0.437 NOMINAL OD (MM) : 11.1 INSULATION : Halogen-free compound VOLTAGE : 1000V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1123414
Product Name 1123414 - LAPP ÖLFLEX® CLASSIC 130 H BK Flexible Power and Control Cable - Unshielded - 18 AWG 7 Conductors - Black
Product Type Multiconductor Cable
Cable Jacket Halogen-free compound
Cable Insulation Halogen-free compound
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
SCSI-100 to 2*SCSI-50 Shielded Cable - PCL-10250-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
4 suppliers
Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
Connecting cable - System cable - 706-100/320-300 - WAGO
Specs
Product Type open-ended
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
2 suppliers