LAPP part number ÖLFLEX® CLASSIC 110 Flexible Power and Control Cable is a number-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable and conforms to CE. LAPP part number 1119952.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1119952 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 110 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.295 NOMINAL OD (MM) : 7.5 INSULATION : PVC VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | OLF1119952 |
| Product Name | 1119952 - LAPP ÖLFLEX® CLASSIC 110 Flexible Power and Control Cable - Unshielded - 14 AWG 2 Conductors - Gray |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyvinyl Chloride; PVC |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | No Shielding; Unshielded |