Lapp Tannehill 11139541 - LAPP UNITRONIC® FD CP (TP) Plus A Data, Signal & Control Cable - 22 AWG/1 Pair - Gray OLF11139541

Description
LAPP's UNITRONIC® FD CP (TP) plus A is a shielded, highly flexible, low-capacitive PUR Data Cable with twisted pairs for sophisticated chain track. This cable is AWM recognized for USA (per NFPA 79) and Canada. LAPP part number 11139541. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11139541 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC FD CP (TP) Plus A AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.22 NOMINAL OD (MM) : 5.6 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Halogen-free Flame retardant STANDARDS/APPROVALS : CE Approved
Description
LAPP's UNITRONIC® FD CP (TP) plus A is a shielded, highly flexible, low-capacitive PUR Data Cable with twisted pairs for sophisticated chain track. This cable is AWM recognized for USA (per NFPA 79) and Canada. LAPP part number 11139541. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11139541 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC FD CP (TP) Plus A AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.22 NOMINAL OD (MM) : 5.6 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Halogen-free Flame retardant STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
11139541 - LAPP UNITRONIC® FD CP (TP) Plus A Data, Signal & Control Cable - 22 AWG/1 Pair - Gray - OLF11139541 - Lapp Tannehill
Savage, MN, United States
11139541 - LAPP UNITRONIC® FD CP (TP) Plus A Data, Signal & Control Cable - 22 AWG/1 Pair - Gray
OLF11139541
11139541 - LAPP UNITRONIC® FD CP (TP) Plus A Data, Signal & Control Cable - 22 AWG/1 Pair - Gray OLF11139541
LAPP's UNITRONIC® FD CP (TP) plus A is a shielded, highly flexible, low-capacitive PUR Data Cable with twisted pairs for sophisticated chain track. This cable is AWM recognized for USA (per NFPA 79) and Canada. LAPP part number 11139541. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11139541 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC FD CP (TP) Plus A AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.22 NOMINAL OD (MM) : 5.6 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Halogen-free Flame retardant STANDARDS/APPROVALS : CE Approved

LAPP's UNITRONIC® FD CP (TP) plus A is a shielded, highly flexible, low-capacitive PUR Data Cable with twisted pairs for sophisticated chain track. This cable is AWM recognized for USA (per NFPA 79) and Canada. LAPP part number 11139541.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11139541 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC FD CP (TP) Plus A AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.22 NOMINAL OD (MM) : 5.6 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Halogen-free Flame retardant STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF11139541
Product Name 11139541 - LAPP UNITRONIC® FD CP (TP) Plus A Data, Signal & Control Cable - 22 AWG/1 Pair - Gray
Product Type Multiconductor Cable
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
System cable - 706-2500/503-100 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers