Lapp Tannehill 11139527 - LAPP UNITRONIC® FD CP (TP) Plus A Data, Signal & Control Cable - 20 AWG/10 Pair - Gray OLF11139527

Description
LAPP's UNITRONIC® FD CP (TP) plus A is a shielded, highly flexible, low-capacitive PUR Data Cable with twisted pairs for sophisticated chain track. This cable is AWM recognized for USA (per NFPA 79) and Canada. LAPP part number 11139527. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11139527 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC FD CP (TP) Plus A AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 10 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.677 NOMINAL OD (MM) : 17.2 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Halogen-free Flame retardant STANDARDS/APPROVALS : CE Approved
Description
LAPP's UNITRONIC® FD CP (TP) plus A is a shielded, highly flexible, low-capacitive PUR Data Cable with twisted pairs for sophisticated chain track. This cable is AWM recognized for USA (per NFPA 79) and Canada. LAPP part number 11139527. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11139527 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC FD CP (TP) Plus A AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 10 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.677 NOMINAL OD (MM) : 17.2 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Halogen-free Flame retardant STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
11139527 - LAPP UNITRONIC® FD CP (TP) Plus A Data, Signal & Control Cable - 20 AWG/10 Pair - Gray - OLF11139527 - Lapp Tannehill
Savage, MN, United States
11139527 - LAPP UNITRONIC® FD CP (TP) Plus A Data, Signal & Control Cable - 20 AWG/10 Pair - Gray
OLF11139527
11139527 - LAPP UNITRONIC® FD CP (TP) Plus A Data, Signal & Control Cable - 20 AWG/10 Pair - Gray OLF11139527
LAPP's UNITRONIC® FD CP (TP) plus A is a shielded, highly flexible, low-capacitive PUR Data Cable with twisted pairs for sophisticated chain track. This cable is AWM recognized for USA (per NFPA 79) and Canada. LAPP part number 11139527. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11139527 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC FD CP (TP) Plus A AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 10 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.677 NOMINAL OD (MM) : 17.2 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Halogen-free Flame retardant STANDARDS/APPROVALS : CE Approved

LAPP's UNITRONIC® FD CP (TP) plus A is a shielded, highly flexible, low-capacitive PUR Data Cable with twisted pairs for sophisticated chain track. This cable is AWM recognized for USA (per NFPA 79) and Canada. LAPP part number 11139527.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11139527 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC FD CP (TP) Plus A AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 10 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.677 NOMINAL OD (MM) : 17.2 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Halogen-free Flame retardant STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF11139527
Product Name 11139527 - LAPP UNITRONIC® FD CP (TP) Plus A Data, Signal & Control Cable - 20 AWG/10 Pair - Gray
Product Type Multiconductor Cable
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Bus Cables for Industrial Communication, S IBS 618 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket PUR, TMPU acc. to EN 50363-10-2 with rough surface
Cable Insulation 0,25 mm²: PE, 2YI1 acc. to EN 50290-2-23 + VDE 0819-103 1,00 mm²: TPE
View Details
DB37 Cable - PCL-10137-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
Silicone Multiconductor Cable - AS155-36-1SJ - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details