LAPP's UNITRONIC® FD CP (TP) plus A is a shielded, highly flexible, low-capacitive PUR Data Cable with twisted pairs for sophisticated chain track. This cable is AWM recognized for USA (per NFPA 79) and Canada. LAPP part number 11139509.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11139509 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC FD CP (TP) Plus A AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.303 NOMINAL OD (MM) : 7.7 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Halogen-free Flame retardant STANDARDS/APPROVALS : CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | OLF11139509 |
| Product Name | 11139509 - LAPP UNITRONIC® FD CP (TP) Plus A Data, Signal & Control Cable - 24 AWG/3 Pair - Gray |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyurethane (PUR) |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | Braid; Braid |
| Standards / Certifications | CE Marking; CE Approved |