Lapp Tannehill 1030520 - LAPP UNITRONIC® LiYCY BK - Shielded - Outdoor PVC Data Cable - 20 AWG 5 Conductor - Black OLF1030520

Description
LAPP's UNITRONIC® LiYCY BK is a shielded data cable with a black UV-resistant jacket for outdoor use. This is a 20 AWG 5 solution with a black PVC jacket and an overall braid to minimize electrical interference. Order LAPP part number 1030520 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030520 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.275 NOMINAL OD (MM) : 7 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP's UNITRONIC® LiYCY BK is a shielded data cable with a black UV-resistant jacket for outdoor use. This is a 20 AWG 5 solution with a black PVC jacket and an overall braid to minimize electrical interference. Order LAPP part number 1030520 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030520 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.275 NOMINAL OD (MM) : 7 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
1030520 - LAPP UNITRONIC® LiYCY BK - Shielded - Outdoor PVC Data Cable - 20 AWG 5 Conductor - Black - OLF1030520 - Lapp Tannehill
Savage, MN, United States
1030520 - LAPP UNITRONIC® LiYCY BK - Shielded - Outdoor PVC Data Cable - 20 AWG 5 Conductor - Black
OLF1030520
1030520 - LAPP UNITRONIC® LiYCY BK - Shielded - Outdoor PVC Data Cable - 20 AWG 5 Conductor - Black OLF1030520
LAPP's UNITRONIC® LiYCY BK is a shielded data cable with a black UV-resistant jacket for outdoor use. This is a 20 AWG 5 solution with a black PVC jacket and an overall braid to minimize electrical interference. Order LAPP part number 1030520 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030520 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.275 NOMINAL OD (MM) : 7 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP's UNITRONIC® LiYCY BK is a shielded data cable with a black UV-resistant jacket for outdoor use. This is a 20 AWG 5 solution with a black PVC jacket and an overall braid to minimize electrical interference. Order LAPP part number 1030520 today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030520 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.275 NOMINAL OD (MM) : 7 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1030520
Product Name 1030520 - LAPP UNITRONIC® LiYCY BK - Shielded - Outdoor PVC Data Cable - 20 AWG 5 Conductor - Black
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Control cable - NEBC-S1G25-K-2.5-N-LE26 - Festo Corporation
Specs
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Rated Voltage 0.0 to 0.0300 kilovolts
View Details
3 suppliers
System cable - 706-2300/602-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers