LAPP's UNITRONIC® LiYCY BK is a shielded data cable with a black UV-resistant jacket for outdoor use. This is a 22 AWG 15 solution with a black PVC jacket and an overall braid to minimize electrical interference. Order LAPP part number 1030505 today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030505 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.362 NOMINAL OD (MM) : 9.2 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | OLF1030505 |
| Product Name | 1030505 - LAPP UNITRONIC® LiYCY BK - Shielded - Outdoor PVC Data Cable - 22 AWG 15 Conductor - Black |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | Braid; Braid |
| Standards / Certifications | CE Marking; CE Approved |