LAPP's UNITRONIC® LiYY BK is an unshielded, low-frequency data cable with a black UV-resistant jacket for outdoor use. LAPP part 1030258 is a 20/5 AWG data cable. This popular data cable is available in many dimensions, and is best used in occasional flexing applications.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1030258 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiYY / LiYCY / LiYCY (TP) BK AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.24 NOMINAL OD (MM) : 6.1 TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | OLF1030258 |
| Product Name | 1030258 - LAPP UNITRONIC® LiYY BK - Unshielded - Low Frequency Outdoor PVC Data Cable - 20 AWG 5 Conductor - Black |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | No Shielding; Unshielded |
| Standards / Certifications | CE Marking; CE Approved |