Lapp Tannehill 1024451 - LAPP ÖLFLEX® HEAT 125 C MC High Temperature Control Cable - Shielded - 8 AWG 4 Conductor - Black OLF1024451

Description
LAPP ÖLFLEX® HEAT 125 C MC High Temperature Control Cable are heat resistant, highly flame retardant, halogen-free multi-conductor cables with a cross-linked polyolefin copolymer compound. LAPP part #1024451 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1024451 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 125 C MC AWG/GAUGE : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Black JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.76 NOMINAL OD (MM) : 19.3 VOLTAGE : 500V TEMPERATURE : -58°F to +257deg;F -50°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® HEAT 125 C MC High Temperature Control Cable are heat resistant, highly flame retardant, halogen-free multi-conductor cables with a cross-linked polyolefin copolymer compound. LAPP part #1024451 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1024451 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 125 C MC AWG/GAUGE : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Black JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.76 NOMINAL OD (MM) : 19.3 VOLTAGE : 500V TEMPERATURE : -58°F to +257deg;F -50°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
1024451 - LAPP ÖLFLEX® HEAT 125 C MC High Temperature Control Cable - Shielded - 8 AWG 4 Conductor - Black - OLF1024451 - Lapp Tannehill
Savage, MN, United States
1024451 - LAPP ÖLFLEX® HEAT 125 C MC High Temperature Control Cable - Shielded - 8 AWG 4 Conductor - Black
OLF1024451
1024451 - LAPP ÖLFLEX® HEAT 125 C MC High Temperature Control Cable - Shielded - 8 AWG 4 Conductor - Black OLF1024451
LAPP ÖLFLEX® HEAT 125 C MC High Temperature Control Cable are heat resistant, highly flame retardant, halogen-free multi-conductor cables with a cross-linked polyolefin copolymer compound. LAPP part #1024451 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1024451 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 125 C MC AWG/GAUGE : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Black JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.76 NOMINAL OD (MM) : 19.3 VOLTAGE : 500V TEMPERATURE : -58°F to +257deg;F -50°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® HEAT 125 C MC High Temperature Control Cable are heat resistant, highly flame retardant, halogen-free multi-conductor cables with a cross-linked polyolefin copolymer compound. LAPP part #1024451


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1024451 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 125 C MC AWG/GAUGE : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Black JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.76 NOMINAL OD (MM) : 19.3 VOLTAGE : 500V TEMPERATURE : -58°F to +257deg;F -50°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1024451
Product Name 1024451 - LAPP ÖLFLEX® HEAT 125 C MC High Temperature Control Cable - Shielded - 8 AWG 4 Conductor - Black
Product Type Multiconductor Cable
Cable Jacket Cross-linked Polyolefin Copolymer
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Tinned copper braid
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables, BiAF/Cu/Bi-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
View Details
SCSI-100 to 2*SCSI-68 Ribbon-Type Cable - PCL-10268-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
4 suppliers
FEP Multiconductor Cable - CZ 1324-1 - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Conductor Copper
Cable Shielding Braid
View Details