Lapp Tannehill 1024319 - LAPP ÖLFLEX® HEAT 125 MC High Temperature Control Cable - Unshielded - 18 AWG 7 Conductor - Black OLF1024319

Description
LAPP ÖLFLEX® HEAT 125 MC High Temperature Control Cable are heat resistant, highly flame retardant, halogen-free multi-conductor cables with a cross-linked polyolefin copolymer compound. LAPP part #1024319 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1024319 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 125 MC AWG/GAUGE : 18 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.374 NOMINAL OD (MM) : 9.5 VOLTAGE : 500V TEMPERATURE : -58°F to +257deg;F -50°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® HEAT 125 MC High Temperature Control Cable are heat resistant, highly flame retardant, halogen-free multi-conductor cables with a cross-linked polyolefin copolymer compound. LAPP part #1024319 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1024319 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 125 MC AWG/GAUGE : 18 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.374 NOMINAL OD (MM) : 9.5 VOLTAGE : 500V TEMPERATURE : -58°F to +257deg;F -50°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
1024319 - LAPP ÖLFLEX® HEAT 125 MC High Temperature Control Cable - Unshielded - 18 AWG 7 Conductor - Black - OLF1024319 - Lapp Tannehill
Savage, MN, United States
1024319 - LAPP ÖLFLEX® HEAT 125 MC High Temperature Control Cable - Unshielded - 18 AWG 7 Conductor - Black
OLF1024319
1024319 - LAPP ÖLFLEX® HEAT 125 MC High Temperature Control Cable - Unshielded - 18 AWG 7 Conductor - Black OLF1024319
LAPP ÖLFLEX® HEAT 125 MC High Temperature Control Cable are heat resistant, highly flame retardant, halogen-free multi-conductor cables with a cross-linked polyolefin copolymer compound. LAPP part #1024319 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1024319 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 125 MC AWG/GAUGE : 18 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.374 NOMINAL OD (MM) : 9.5 VOLTAGE : 500V TEMPERATURE : -58°F to +257deg;F -50°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® HEAT 125 MC High Temperature Control Cable are heat resistant, highly flame retardant, halogen-free multi-conductor cables with a cross-linked polyolefin copolymer compound. LAPP part #1024319


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1024319 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 125 MC AWG/GAUGE : 18 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Cross-linked Polyolefin Copolymer NOMINAL OD (IN) : 0.374 NOMINAL OD (MM) : 9.5 VOLTAGE : 500V TEMPERATURE : -58°F to +257deg;F -50°C to +125°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1024319
Product Name 1024319 - LAPP ÖLFLEX® HEAT 125 MC High Temperature Control Cable - Unshielded - 18 AWG 7 Conductor - Black
Product Type Multiconductor Cable
Cable Jacket Cross-linked Polyolefin Copolymer
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Control cable - NEBC-S1H15-E-2.5-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
Connecting cable - 706-100/1301-200 - WAGO
Specs
Product Type open-ended
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
2 suppliers