LAPP's ÖLFLEX® SERVO FD 7OCS is a 12 AWG 4 conductor shielded hybrid servo cable with an orange polyurethane jacket, which saves space and weight in your application due to the hybrid cable design. Order using LAPP part number 1023384.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023384 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 7OCS AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Orange JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (MM) : 16.2 VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL VW-1 | UL AWM 20233 | UL AWM 21223 WEIGHT LBS/MFT : 625 WEIGHT KG/KM : 420
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF1023384 |
| Product Name | 1023384 - LAPP ÖLFLEX® SERVO FD 7OCS 12 AWG 4 conductor - Shielded Multiconductor - Orange Polyurethane (PUR) Jacket |
| Cable Jacket | Polyurethane (PUR) |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | Shielded |
| Standards / Certifications | UL Recognized Component Mark (US and Canadian); UL Approved |
| Number of Conductors | 4 # |