Lapp Tannehill 1023383 - LAPP ÖLFLEX® SERVO FD 7OCS 14 AWG 4 conductor - Shielded Multiconductor - Orange Polyurethane (PUR) Jacket OLF1023383

Description
LAPP's ÖLFLEX® SERVO FD 7OCS is a 14 AWG 4 conductor shielded hybrid servo cable with an orange polyurethane jacket, which saves space and weight in your application due to the hybrid cable design. Order using LAPP part number 1023383. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023383 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 7OCS AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Orange JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (MM) : 15.0 VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL VW-1 | UL AWM 20233 | UL AWM 21223 WEIGHT LBS/MFT : 485 WEIGHT KG/KM : 326
Description
LAPP's ÖLFLEX® SERVO FD 7OCS is a 14 AWG 4 conductor shielded hybrid servo cable with an orange polyurethane jacket, which saves space and weight in your application due to the hybrid cable design. Order using LAPP part number 1023383. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023383 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 7OCS AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Orange JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (MM) : 15.0 VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL VW-1 | UL AWM 20233 | UL AWM 21223 WEIGHT LBS/MFT : 485 WEIGHT KG/KM : 326

Suppliers

Company
Product
Description
Supplier Links
1023383 - LAPP ÖLFLEX® SERVO FD 7OCS 14 AWG 4 conductor - Shielded Multiconductor - Orange Polyurethane (PUR) Jacket - OLF1023383 - Lapp Tannehill
Savage, MN, United States
1023383 - LAPP ÖLFLEX® SERVO FD 7OCS 14 AWG 4 conductor - Shielded Multiconductor - Orange Polyurethane (PUR) Jacket
OLF1023383
1023383 - LAPP ÖLFLEX® SERVO FD 7OCS 14 AWG 4 conductor - Shielded Multiconductor - Orange Polyurethane (PUR) Jacket OLF1023383
LAPP's ÖLFLEX® SERVO FD 7OCS is a 14 AWG 4 conductor shielded hybrid servo cable with an orange polyurethane jacket, which saves space and weight in your application due to the hybrid cable design. Order using LAPP part number 1023383. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023383 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 7OCS AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Orange JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (MM) : 15.0 VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL VW-1 | UL AWM 20233 | UL AWM 21223 WEIGHT LBS/MFT : 485 WEIGHT KG/KM : 326

LAPP's ÖLFLEX® SERVO FD 7OCS is a 14 AWG 4 conductor shielded hybrid servo cable with an orange polyurethane jacket, which saves space and weight in your application due to the hybrid cable design. Order using LAPP part number 1023383.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023383 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 7OCS AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Orange JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (MM) : 15.0 VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL VW-1 | UL AWM 20233 | UL AWM 21223 WEIGHT LBS/MFT : 485 WEIGHT KG/KM : 326

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF1023383
Product Name 1023383 - LAPP ÖLFLEX® SERVO FD 7OCS 14 AWG 4 conductor - Shielded Multiconductor - Orange Polyurethane (PUR) Jacket
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Bare copper
Cable Shielding Shielded
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL Approved
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair & Multicore Data Cable - 534068 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Copper
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
Silicone Rubber Insulated Cable, 300V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details