Lapp Tannehill 1023375 - LAPP ÖLFLEX® SERVO FD 7OCS 16 AWG 4 conductor - Shielded Multiconductor - Orange Polyurethane (PUR) Jacket OLF1023375

Description
LAPP's ÖLFLEX® SERVO FD 7OCS is a 16 AWG 4 conductor shielded hybrid servo cable with an orange polyurethane jacket, which saves space and weight in your application due to the hybrid cable design. Order using LAPP part number 1023375. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023375 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 7OCS AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Orange JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (MM) : 13.3 VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL VW-1 | UL AWM 20233 | UL AWM 21223 WEIGHT LBS/MFT : 375 WEIGHT KG/KM : 252
Description
LAPP's ÖLFLEX® SERVO FD 7OCS is a 16 AWG 4 conductor shielded hybrid servo cable with an orange polyurethane jacket, which saves space and weight in your application due to the hybrid cable design. Order using LAPP part number 1023375. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023375 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 7OCS AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Orange JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (MM) : 13.3 VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL VW-1 | UL AWM 20233 | UL AWM 21223 WEIGHT LBS/MFT : 375 WEIGHT KG/KM : 252

Suppliers

Company
Product
Description
Supplier Links
1023375 - LAPP ÖLFLEX® SERVO FD 7OCS 16 AWG 4 conductor - Shielded Multiconductor - Orange Polyurethane (PUR) Jacket - OLF1023375 - Lapp Tannehill
Savage, MN, United States
1023375 - LAPP ÖLFLEX® SERVO FD 7OCS 16 AWG 4 conductor - Shielded Multiconductor - Orange Polyurethane (PUR) Jacket
OLF1023375
1023375 - LAPP ÖLFLEX® SERVO FD 7OCS 16 AWG 4 conductor - Shielded Multiconductor - Orange Polyurethane (PUR) Jacket OLF1023375
LAPP's ÖLFLEX® SERVO FD 7OCS is a 16 AWG 4 conductor shielded hybrid servo cable with an orange polyurethane jacket, which saves space and weight in your application due to the hybrid cable design. Order using LAPP part number 1023375. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023375 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 7OCS AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Orange JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (MM) : 13.3 VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL VW-1 | UL AWM 20233 | UL AWM 21223 WEIGHT LBS/MFT : 375 WEIGHT KG/KM : 252

LAPP's ÖLFLEX® SERVO FD 7OCS is a 16 AWG 4 conductor shielded hybrid servo cable with an orange polyurethane jacket, which saves space and weight in your application due to the hybrid cable design. Order using LAPP part number 1023375.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023375 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 7OCS AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Orange JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (MM) : 13.3 VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : UL VW-1 | UL AWM 20233 | UL AWM 21223 WEIGHT LBS/MFT : 375 WEIGHT KG/KM : 252

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF1023375
Product Name 1023375 - LAPP ÖLFLEX® SERVO FD 7OCS 16 AWG 4 conductor - Shielded Multiconductor - Orange Polyurethane (PUR) Jacket
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Bare copper
Cable Shielding Shielded
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL Approved
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

USB2422 - USB 2.0 Cable - USB2422 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE , White (Laser Markable)
Cable Insulation PFA insulation
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Twisted Pair Cable - 0681313001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyalkene
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 534030 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.0900 mm2
View Details