Lapp Tannehill 1023290 - LAPP ÖLFLEX® SERVO 7DSL - 16 AWG 6 conductors- Orange OLF1023290

Description
LAPP ÖLFLEX® SERVO 7DSL is a specially designed hybrid cable suitable for fixed or stationary installations in Hiperface DSL® motor-feedback systems. It is EMC compliant. For continuous flexing installations, ÖLFLEX® SERVO FD 7DSL is the right cable. 16 AWG / 4c + (22 AWG/ 1 pr). LAPP 1023290 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023290 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 7DSL AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.441 NOMINAL OD (MM) : 11.2 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP ÖLFLEX® SERVO 7DSL is a specially designed hybrid cable suitable for fixed or stationary installations in Hiperface DSL® motor-feedback systems. It is EMC compliant. For continuous flexing installations, ÖLFLEX® SERVO FD 7DSL is the right cable. 16 AWG / 4c + (22 AWG/ 1 pr). LAPP 1023290 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023290 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 7DSL AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.441 NOMINAL OD (MM) : 11.2 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
1023290 - LAPP ÖLFLEX® SERVO 7DSL - 16 AWG 6 conductors- Orange - OLF1023290 - Lapp Tannehill
Savage, MN, United States
1023290 - LAPP ÖLFLEX® SERVO 7DSL - 16 AWG 6 conductors- Orange
OLF1023290
1023290 - LAPP ÖLFLEX® SERVO 7DSL - 16 AWG 6 conductors- Orange OLF1023290
LAPP ÖLFLEX® SERVO 7DSL is a specially designed hybrid cable suitable for fixed or stationary installations in Hiperface DSL® motor-feedback systems. It is EMC compliant. For continuous flexing installations, ÖLFLEX® SERVO FD 7DSL is the right cable. 16 AWG / 4c + (22 AWG/ 1 pr). LAPP 1023290 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023290 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 7DSL AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.441 NOMINAL OD (MM) : 11.2 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

LAPP ÖLFLEX® SERVO 7DSL is a specially designed hybrid cable suitable for fixed or stationary installations in Hiperface DSL® motor-feedback systems. It is EMC compliant. For continuous flexing installations, ÖLFLEX® SERVO FD 7DSL is the right cable. 16 AWG / 4c + (22 AWG/ 1 pr). LAPP 1023290


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023290 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 7DSL AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.441 NOMINAL OD (MM) : 11.2 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF1023290
Product Name 1023290 - LAPP ÖLFLEX® SERVO 7DSL - 16 AWG 6 conductors- Orange
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 6 #
Unlock Full Specs
to access all available technical data

Similar Products

T69654 - Canbus Cable (1 Data Pair) - T69654 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, White
Cable Shielding Braid; Tin-Plated Copper Braid
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Copper
View Details
Power Cable - 174671-000 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair & Multicore Data Cable - 349682 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.5000 mm2
View Details