Lapp Tannehill 1023280 - LAPP ÖLFLEX® SERVO FD 7DSL - 12 AWG 8 conductors- Orange OLF1023280

Description
LAPP ÖLFLEX® SERVO FD 7DSL is a specially designed continuous flexing hybrid cable suitable for Hiperface DSL® motor-feedback systems. It is EMC compliant. For fixed or stationary applications, ÖLFLEX® SERVO 7DSL is the right cable. 12 AWG /4c + (18 AWG/ 1 pr) +(22 AWG/ 1 pr). LAPP 1023280 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023280 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 7DSL AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Halogen-Free PUR NOMINAL OD (IN) : 0.622 NOMINAL OD (MM) : 15.8 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP ÖLFLEX® SERVO FD 7DSL is a specially designed continuous flexing hybrid cable suitable for Hiperface DSL® motor-feedback systems. It is EMC compliant. For fixed or stationary applications, ÖLFLEX® SERVO 7DSL is the right cable. 12 AWG /4c + (18 AWG/ 1 pr) +(22 AWG/ 1 pr). LAPP 1023280 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023280 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 7DSL AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Halogen-Free PUR NOMINAL OD (IN) : 0.622 NOMINAL OD (MM) : 15.8 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
1023280 - LAPP ÖLFLEX® SERVO FD 7DSL - 12 AWG 8 conductors- Orange - OLF1023280 - Lapp Tannehill
Savage, MN, United States
1023280 - LAPP ÖLFLEX® SERVO FD 7DSL - 12 AWG 8 conductors- Orange
OLF1023280
1023280 - LAPP ÖLFLEX® SERVO FD 7DSL - 12 AWG 8 conductors- Orange OLF1023280
LAPP ÖLFLEX® SERVO FD 7DSL is a specially designed continuous flexing hybrid cable suitable for Hiperface DSL® motor-feedback systems. It is EMC compliant. For fixed or stationary applications, ÖLFLEX® SERVO 7DSL is the right cable. 12 AWG /4c + (18 AWG/ 1 pr) +(22 AWG/ 1 pr). LAPP 1023280 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023280 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 7DSL AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Halogen-Free PUR NOMINAL OD (IN) : 0.622 NOMINAL OD (MM) : 15.8 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

LAPP ÖLFLEX® SERVO FD 7DSL is a specially designed continuous flexing hybrid cable suitable for Hiperface DSL® motor-feedback systems. It is EMC compliant. For fixed or stationary applications, ÖLFLEX® SERVO 7DSL is the right cable. 12 AWG /4c + (18 AWG/ 1 pr) +(22 AWG/ 1 pr). LAPP 1023280


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023280 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 7DSL AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Halogen-Free PUR NOMINAL OD (IN) : 0.622 NOMINAL OD (MM) : 15.8 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF1023280
Product Name 1023280 - LAPP ÖLFLEX® SERVO FD 7DSL - 12 AWG 8 conductors- Orange
Cable Jacket Halogen-Free PUR
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 8 #
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Twisted Pair & Multicore Data Cable - 349547 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.5600 mm2
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details