Lapp Tannehill 1023277 - LAPP ÖLFLEX® SERVO FD 7DSL - 12 AWG 6 conductors- Orange OLF1023277

Description
LAPP ÖLFLEX® SERVO FD 7DSL is a specially designed continuous flexing hybrid cable suitable for Hiperface DSL® motor-feedback systems. It is EMC compliant. For fixed or stationary applications, ÖLFLEX® SERVO 7DSL is the right cable. 12 AWG /4c +(22 AWG/ 1 pr). LAPP 1023277 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023277 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 7DSL AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Halogen-Free PUR NOMINAL OD (IN) : 0.551 NOMINAL OD (MM) : 14 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP ÖLFLEX® SERVO FD 7DSL is a specially designed continuous flexing hybrid cable suitable for Hiperface DSL® motor-feedback systems. It is EMC compliant. For fixed or stationary applications, ÖLFLEX® SERVO 7DSL is the right cable. 12 AWG /4c +(22 AWG/ 1 pr). LAPP 1023277 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023277 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 7DSL AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Halogen-Free PUR NOMINAL OD (IN) : 0.551 NOMINAL OD (MM) : 14 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
1023277 - LAPP ÖLFLEX® SERVO FD 7DSL - 12 AWG 6 conductors- Orange - OLF1023277 - Lapp Tannehill
Savage, MN, United States
1023277 - LAPP ÖLFLEX® SERVO FD 7DSL - 12 AWG 6 conductors- Orange
OLF1023277
1023277 - LAPP ÖLFLEX® SERVO FD 7DSL - 12 AWG 6 conductors- Orange OLF1023277
LAPP ÖLFLEX® SERVO FD 7DSL is a specially designed continuous flexing hybrid cable suitable for Hiperface DSL® motor-feedback systems. It is EMC compliant. For fixed or stationary applications, ÖLFLEX® SERVO 7DSL is the right cable. 12 AWG /4c +(22 AWG/ 1 pr). LAPP 1023277 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023277 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 7DSL AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Halogen-Free PUR NOMINAL OD (IN) : 0.551 NOMINAL OD (MM) : 14 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

LAPP ÖLFLEX® SERVO FD 7DSL is a specially designed continuous flexing hybrid cable suitable for Hiperface DSL® motor-feedback systems. It is EMC compliant. For fixed or stationary applications, ÖLFLEX® SERVO 7DSL is the right cable. 12 AWG /4c +(22 AWG/ 1 pr). LAPP 1023277


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023277 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 7DSL AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Halogen-Free PUR NOMINAL OD (IN) : 0.551 NOMINAL OD (MM) : 14 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF1023277
Product Name 1023277 - LAPP ÖLFLEX® SERVO FD 7DSL - 12 AWG 6 conductors- Orange
Cable Jacket Halogen-Free PUR
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 6 #
Unlock Full Specs
to access all available technical data

Similar Products

T12243 - Canbus Cable (1 Data Pair) - T12243 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE ,White (Laser Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyester Foil
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 0748923001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 1368209 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl chloride pvc
Cable Conductor Copper; Copper
View Details