Lapp Tannehill 1023253 - LAPP ÖLFLEX® CHAIN 896 P Unshielded Multiconductor Cable - 6 AWG 5 Conductor - Black OLF1023253

Description
ÖLFLEX® CHAIN 896 P is specially designed, manufactured, and tested by LAPP for usage in modern high-acceleration cable track applications as well as long travel lengths. LAPP part number 1023253 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023253 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN 896 P AWG/GAUGE : 6 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.938 NOMINAL OD (MM) : 23.8 VOLTAGE : 1000V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Description
ÖLFLEX® CHAIN 896 P is specially designed, manufactured, and tested by LAPP for usage in modern high-acceleration cable track applications as well as long travel lengths. LAPP part number 1023253 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023253 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN 896 P AWG/GAUGE : 6 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.938 NOMINAL OD (MM) : 23.8 VOLTAGE : 1000V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
1023253 - LAPP ÖLFLEX® CHAIN 896 P Unshielded Multiconductor Cable - 6 AWG 5 Conductor - Black - OLF1023253 - Lapp Tannehill
Savage, MN, United States
1023253 - LAPP ÖLFLEX® CHAIN 896 P Unshielded Multiconductor Cable - 6 AWG 5 Conductor - Black
OLF1023253
1023253 - LAPP ÖLFLEX® CHAIN 896 P Unshielded Multiconductor Cable - 6 AWG 5 Conductor - Black OLF1023253
ÖLFLEX® CHAIN 896 P is specially designed, manufactured, and tested by LAPP for usage in modern high-acceleration cable track applications as well as long travel lengths. LAPP part number 1023253 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023253 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN 896 P AWG/GAUGE : 6 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.938 NOMINAL OD (MM) : 23.8 VOLTAGE : 1000V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

ÖLFLEX® CHAIN 896 P is specially designed, manufactured, and tested by LAPP for usage in modern high-acceleration cable track applications as well as long travel lengths. LAPP part number 1023253


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023253 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN 896 P AWG/GAUGE : 6 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.938 NOMINAL OD (MM) : 23.8 VOLTAGE : 1000V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1023253
Product Name 1023253 - LAPP ÖLFLEX® CHAIN 896 P Unshielded Multiconductor Cable - 6 AWG 5 Conductor - Black
Product Type Multiconductor Cable
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1H15-E-5.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 30 AWG
Number of Conductors 40 to 120 #
View Details
Besilen®-Silicone Sheathed Cables, BiHFGLP-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
View Details