Lapp Tannehill 1023251 - LAPP ÖLFLEX® CHAIN 896 P Unshielded Multiconductor Cable - 8 AWG 5 Conductor - Black OLF1023251

Description
ÖLFLEX® CHAIN 896 P is specially designed, manufactured, and tested by LAPP for usage in modern high-acceleration cable track applications as well as long travel lengths. LAPP part number 1023251 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023251 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN 896 P AWG/GAUGE : 8 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.745 NOMINAL OD (MM) : 18.9 VOLTAGE : 1000V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Description
ÖLFLEX® CHAIN 896 P is specially designed, manufactured, and tested by LAPP for usage in modern high-acceleration cable track applications as well as long travel lengths. LAPP part number 1023251 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023251 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN 896 P AWG/GAUGE : 8 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.745 NOMINAL OD (MM) : 18.9 VOLTAGE : 1000V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
1023251 - LAPP ÖLFLEX® CHAIN 896 P Unshielded Multiconductor Cable - 8 AWG 5 Conductor - Black - OLF1023251 - Lapp Tannehill
Savage, MN, United States
1023251 - LAPP ÖLFLEX® CHAIN 896 P Unshielded Multiconductor Cable - 8 AWG 5 Conductor - Black
OLF1023251
1023251 - LAPP ÖLFLEX® CHAIN 896 P Unshielded Multiconductor Cable - 8 AWG 5 Conductor - Black OLF1023251
ÖLFLEX® CHAIN 896 P is specially designed, manufactured, and tested by LAPP for usage in modern high-acceleration cable track applications as well as long travel lengths. LAPP part number 1023251 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023251 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN 896 P AWG/GAUGE : 8 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.745 NOMINAL OD (MM) : 18.9 VOLTAGE : 1000V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

ÖLFLEX® CHAIN 896 P is specially designed, manufactured, and tested by LAPP for usage in modern high-acceleration cable track applications as well as long travel lengths. LAPP part number 1023251


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1023251 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CHAIN 896 P AWG/GAUGE : 8 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.745 NOMINAL OD (MM) : 18.9 VOLTAGE : 1000V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF1023251
Product Name 1023251 - LAPP ÖLFLEX® CHAIN 896 P Unshielded Multiconductor Cable - 8 AWG 5 Conductor - Black
Product Type Multiconductor Cable
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

SCSI-68 Shielded Cable - PCL-10168H-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
PVC Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details