LAPP ÖLFLEX® SERVO 719 CY is a flexible, low-capacitance, oil resistant servo cable which is suitable for servo motor systems of well-known drive manufacturers. It is available with signal pairs for brake and temperature monitoring requirements. A tinned copper braid shield provides EMI and RFI protection. 14 AWG/4c + 2x (18 AWG/1pr). LAPP 1020026
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1020026 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 719 CY AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Individually shielded pairs with braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.579 NOMINAL OD (MM) : 14.7 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF1020026 |
| Product Name | 1020026 - LAPP ÖLFLEX® SERVO 719 CY - 14 AWG 8 conductors- Orange |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | Braid; Individually shielded pairs with braid |
| Standards / Certifications | CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved |
| Number of Conductors | 8 # |