Lapp Tannehill 1020021 - LAPP ÖLFLEX® SERVO 719 CY - 12 AWG 6 conductors- Orange OLF1020021

Description
LAPP ÖLFLEX® SERVO 719 CY is a flexible, low-capacitance, oil resistant servo cable which is suitable for servo motor systems of well-known drive manufacturers. It is available with signal pairs for brake and temperature monitoring requirements. A tinned copper braid shield provides EMI and RFI protection. 12 AWG/4c + (16 AWG/1pr). LAPP 1020021 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1020021 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 719 CY AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Individually shielded pairs with braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.591 NOMINAL OD (MM) : 15 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP ÖLFLEX® SERVO 719 CY is a flexible, low-capacitance, oil resistant servo cable which is suitable for servo motor systems of well-known drive manufacturers. It is available with signal pairs for brake and temperature monitoring requirements. A tinned copper braid shield provides EMI and RFI protection. 12 AWG/4c + (16 AWG/1pr). LAPP 1020021 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1020021 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 719 CY AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Individually shielded pairs with braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.591 NOMINAL OD (MM) : 15 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
1020021 - LAPP ÖLFLEX® SERVO 719 CY - 12 AWG 6 conductors- Orange - OLF1020021 - Lapp Tannehill
Savage, MN, United States
1020021 - LAPP ÖLFLEX® SERVO 719 CY - 12 AWG 6 conductors- Orange
OLF1020021
1020021 - LAPP ÖLFLEX® SERVO 719 CY - 12 AWG 6 conductors- Orange OLF1020021
LAPP ÖLFLEX® SERVO 719 CY is a flexible, low-capacitance, oil resistant servo cable which is suitable for servo motor systems of well-known drive manufacturers. It is available with signal pairs for brake and temperature monitoring requirements. A tinned copper braid shield provides EMI and RFI protection. 12 AWG/4c + (16 AWG/1pr). LAPP 1020021 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1020021 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 719 CY AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Individually shielded pairs with braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.591 NOMINAL OD (MM) : 15 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

LAPP ÖLFLEX® SERVO 719 CY is a flexible, low-capacitance, oil resistant servo cable which is suitable for servo motor systems of well-known drive manufacturers. It is available with signal pairs for brake and temperature monitoring requirements. A tinned copper braid shield provides EMI and RFI protection. 12 AWG/4c + (16 AWG/1pr). LAPP 1020021


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1020021 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 719 CY AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Individually shielded pairs with braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.591 NOMINAL OD (MM) : 15 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF1020021
Product Name 1020021 - LAPP ÖLFLEX® SERVO 719 CY - 12 AWG 6 conductors- Orange
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Individually shielded pairs with braid
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 6 #
Unlock Full Specs
to access all available technical data

Similar Products

PVC Extra Flexible Multiconductor Cable - NMEF 2/30-2544 U - Cooner Wire Company
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride
Number of Conductors 2 #
View Details
Digital Video Interface Cable - DVI1226 - PIC Wire & Cable
Specs
Product Category Cable
Rated Temperature -55 to 200 C (-67 to 392 F)
North American 26 AWG
View Details
Twisted Pair Cable - 059641-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 534161 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.0900 mm2
View Details