Lapp Tannehill 10019933 - LAPP ÖLFLEX® CLASSIC 110 H Flexible Power and Control Cable - Unshielded - 16 AWG 5 Conductors - Gray OLF10019933

Description
LAPP part number ÖLFLEX® CLASSIC 110 H Flexible Power and Control Cable is a low smoke, zero halogen (LSZH), multi-conductor control and power cable with improved oil resistance and flame protection. It is for use in all electrical equipment in dry or damp conditions. It is UV and weather resistant. LAPP part number 10019933. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 10019933 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 110 H AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 0.327 NOMINAL OD (MM) : 8.3 INSULATION : Halogen-free compound VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP part number ÖLFLEX® CLASSIC 110 H Flexible Power and Control Cable is a low smoke, zero halogen (LSZH), multi-conductor control and power cable with improved oil resistance and flame protection. It is for use in all electrical equipment in dry or damp conditions. It is UV and weather resistant. LAPP part number 10019933. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 10019933 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 110 H AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 0.327 NOMINAL OD (MM) : 8.3 INSULATION : Halogen-free compound VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
10019933 - LAPP ÖLFLEX® CLASSIC 110 H Flexible Power and Control Cable - Unshielded - 16 AWG 5 Conductors - Gray - OLF10019933 - Lapp Tannehill
Savage, MN, United States
10019933 - LAPP ÖLFLEX® CLASSIC 110 H Flexible Power and Control Cable - Unshielded - 16 AWG 5 Conductors - Gray
OLF10019933
10019933 - LAPP ÖLFLEX® CLASSIC 110 H Flexible Power and Control Cable - Unshielded - 16 AWG 5 Conductors - Gray OLF10019933
LAPP part number ÖLFLEX® CLASSIC 110 H Flexible Power and Control Cable is a low smoke, zero halogen (LSZH), multi-conductor control and power cable with improved oil resistance and flame protection. It is for use in all electrical equipment in dry or damp conditions. It is UV and weather resistant. LAPP part number 10019933. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 10019933 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 110 H AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 0.327 NOMINAL OD (MM) : 8.3 INSULATION : Halogen-free compound VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

LAPP part number ÖLFLEX® CLASSIC 110 H Flexible Power and Control Cable is a low smoke, zero halogen (LSZH), multi-conductor control and power cable with improved oil resistance and flame protection. It is for use in all electrical equipment in dry or damp conditions. It is UV and weather resistant. LAPP part number 10019933.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 10019933 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 110 H AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 0.327 NOMINAL OD (MM) : 8.3 INSULATION : Halogen-free compound VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF10019933
Product Name 10019933 - LAPP ÖLFLEX® CLASSIC 110 H Flexible Power and Control Cable - Unshielded - 16 AWG 5 Conductors - Gray
Product Type Multiconductor Cable
Cable Jacket Halogen-free compound
Cable Insulation Halogen-free compound
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
SCSI-68 Shielded Cable - PCL-10168-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-2500/602-100 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers