Lapp Tannehill 1000240 - LAPP EPIC® HB 6 Cable Coupler Hood Connector - PG 16 - Standard Profile OLF1000240

Description
LAPP's EPIC® HB 6 cable coupler hood connector is a PG 16 standard profile coupler with single lever. PG coupler provided with EPIC® SM/SP gland. Order today using LAPP part number 1000240. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1000240 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Cable Coupler Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 16 THREAD TYPE : PG HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
Description
LAPP's EPIC® HB 6 cable coupler hood connector is a PG 16 standard profile coupler with single lever. PG coupler provided with EPIC® SM/SP gland. Order today using LAPP part number 1000240. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1000240 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Cable Coupler Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 16 THREAD TYPE : PG HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
1000240 - LAPP EPIC® HB 6 Cable Coupler Hood Connector - PG 16 - Standard Profile - OLF1000240 - Lapp Tannehill
Savage, MN, United States
1000240 - LAPP EPIC® HB 6 Cable Coupler Hood Connector - PG 16 - Standard Profile
OLF1000240
1000240 - LAPP EPIC® HB 6 Cable Coupler Hood Connector - PG 16 - Standard Profile OLF1000240
LAPP's EPIC® HB 6 cable coupler hood connector is a PG 16 standard profile coupler with single lever. PG coupler provided with EPIC® SM/SP gland. Order today using LAPP part number 1000240. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1000240 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Cable Coupler Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 16 THREAD TYPE : PG HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

LAPP's EPIC® HB 6 cable coupler hood connector is a PG 16 standard profile coupler with single lever. PG coupler provided with EPIC® SM/SP gland. Order today using LAPP part number 1000240.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1000240 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Cable Coupler Hood SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 16 THREAD TYPE : PG HOOD TYPE : Standard LEAVER BOLT MATERIAL : Zinc-plated steel NECK INCLUDED : Yes NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF1000240
Product Name 1000240 - LAPP EPIC® HB 6 Cable Coupler Hood Connector - PG 16 - Standard Profile
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers