Lapp Tannehill 0091221 - LAPP ÖLFLEX® HEAT 205 MC - 19 AWG 3 Conductor - Unshielded Black OLF0091221

Description
LAPP ÖLFLEX® HEAT 205 MC is a fluorinated ethylene propylene cable for harsh applications. This part, LAPP 0091221 is a 19 AWG 3 conductor Unshielded solution with a Black FEP jacket. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 91221 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX®HEAT 205 MC AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : FEP NOMINAL OD (IN) : 0.18 NOMINAL OD (MM) : 4.6 VOLTAGE : 2500V TEMPERATURE : -148°F to +482°F -100°C to +250°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 30.98 WEIGHT KG/KM : 46.1
Description
LAPP ÖLFLEX® HEAT 205 MC is a fluorinated ethylene propylene cable for harsh applications. This part, LAPP 0091221 is a 19 AWG 3 conductor Unshielded solution with a Black FEP jacket. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 91221 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX®HEAT 205 MC AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : FEP NOMINAL OD (IN) : 0.18 NOMINAL OD (MM) : 4.6 VOLTAGE : 2500V TEMPERATURE : -148°F to +482°F -100°C to +250°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 30.98 WEIGHT KG/KM : 46.1

Suppliers

Company
Product
Description
Supplier Links
0091221 - LAPP ÖLFLEX® HEAT 205 MC - 19 AWG 3 Conductor - Unshielded Black - OLF0091221 - Lapp Tannehill
Savage, MN, United States
0091221 - LAPP ÖLFLEX® HEAT 205 MC - 19 AWG 3 Conductor - Unshielded Black
OLF0091221
0091221 - LAPP ÖLFLEX® HEAT 205 MC - 19 AWG 3 Conductor - Unshielded Black OLF0091221
LAPP ÖLFLEX® HEAT 205 MC is a fluorinated ethylene propylene cable for harsh applications. This part, LAPP 0091221 is a 19 AWG 3 conductor Unshielded solution with a Black FEP jacket. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 91221 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX®HEAT 205 MC AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : FEP NOMINAL OD (IN) : 0.18 NOMINAL OD (MM) : 4.6 VOLTAGE : 2500V TEMPERATURE : -148°F to +482°F -100°C to +250°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 30.98 WEIGHT KG/KM : 46.1

LAPP ÖLFLEX® HEAT 205 MC is a fluorinated ethylene propylene cable for harsh applications. This part, LAPP 0091221 is a 19 AWG 3 conductor Unshielded solution with a Black FEP jacket.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 91221 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX®HEAT 205 MC AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : FEP NOMINAL OD (IN) : 0.18 NOMINAL OD (MM) : 4.6 VOLTAGE : 2500V TEMPERATURE : -148°F to +482°F -100°C to +250°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 30.98 WEIGHT KG/KM : 46.1

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0091221
Product Name 0091221 - LAPP ÖLFLEX® HEAT 205 MC - 19 AWG 3 Conductor - Unshielded Black
Cable Jacket FEP
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 169311-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
PVC & PU Insulated Cable, 600V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyurethane
Cable Insulation Polyvinyl Chloride
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Multi-conductor Stranded Audio Cable, Unshielded - 3012 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details