Lapp Tannehill 0046913 - LAPP ÖLFLEX® HEAT 180 H05SS-F EWKF High Temperature Control Cable - Unshielded - 14 AWG 3 Conductor - Black OLF0046913

Description
LAPP ÖLFLEX® HEAT 180 H05SS-F EWKF High Temperature Control Cable is a high temperature tear-resistant silicone control cable with HAR harmonized approval. It has a high temperature rating of 180°C, is halogen-free, and is designed for applications where high temperatures and mechanical abuse can cause other cables to deteriorate. LAPP part #0046913 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 46913 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05SS-F SERIES : ÖLFLEX® HEAT 180 H05SS-F EWKF AWG/GAUGE : 14 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.41 NOMINAL OD (MM) : 10.4 VOLTAGE : 500V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® HEAT 180 H05SS-F EWKF High Temperature Control Cable is a high temperature tear-resistant silicone control cable with HAR harmonized approval. It has a high temperature rating of 180°C, is halogen-free, and is designed for applications where high temperatures and mechanical abuse can cause other cables to deteriorate. LAPP part #0046913 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 46913 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05SS-F SERIES : ÖLFLEX® HEAT 180 H05SS-F EWKF AWG/GAUGE : 14 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.41 NOMINAL OD (MM) : 10.4 VOLTAGE : 500V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
0046913 - LAPP ÖLFLEX® HEAT 180 H05SS-F EWKF High Temperature Control Cable - Unshielded - 14 AWG 3 Conductor - Black - OLF0046913 - Lapp Tannehill
Savage, MN, United States
0046913 - LAPP ÖLFLEX® HEAT 180 H05SS-F EWKF High Temperature Control Cable - Unshielded - 14 AWG 3 Conductor - Black
OLF0046913
0046913 - LAPP ÖLFLEX® HEAT 180 H05SS-F EWKF High Temperature Control Cable - Unshielded - 14 AWG 3 Conductor - Black OLF0046913
LAPP ÖLFLEX® HEAT 180 H05SS-F EWKF High Temperature Control Cable is a high temperature tear-resistant silicone control cable with HAR harmonized approval. It has a high temperature rating of 180°C, is halogen-free, and is designed for applications where high temperatures and mechanical abuse can cause other cables to deteriorate. LAPP part #0046913 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 46913 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05SS-F SERIES : ÖLFLEX® HEAT 180 H05SS-F EWKF AWG/GAUGE : 14 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.41 NOMINAL OD (MM) : 10.4 VOLTAGE : 500V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® HEAT 180 H05SS-F EWKF High Temperature Control Cable is a high temperature tear-resistant silicone control cable with HAR harmonized approval. It has a high temperature rating of 180°C, is halogen-free, and is designed for applications where high temperatures and mechanical abuse can cause other cables to deteriorate. LAPP part #0046913


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 46913 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05SS-F SERIES : ÖLFLEX® HEAT 180 H05SS-F EWKF AWG/GAUGE : 14 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.41 NOMINAL OD (MM) : 10.4 VOLTAGE : 500V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0046913
Product Name 0046913 - LAPP ÖLFLEX® HEAT 180 H05SS-F EWKF High Temperature Control Cable - Unshielded - 14 AWG 3 Conductor - Black
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber; Silicone Rubber
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
View Details
Silicone Multiconductor Cable - AS155-18-3J - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details