LAPP ÖLFLEX® HEAT 180 H05SS-F EWKF High Temperature Control Cable is a high temperature tear-resistant silicone control cable with HAR harmonized approval. It has a high temperature rating of 180°C, is halogen-free, and is designed for applications where high temperatures and mechanical abuse can cause other cables to deteriorate. LAPP part #0046905
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 46905 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05SS-F SERIES : ÖLFLEX® HEAT 180 H05SS-F EWKF AWG/GAUGE : 18 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.284 NOMINAL OD (MM) : 7.2 VOLTAGE : 500V TEMPERATURE : -58°F to +356deg;F -50°C to +180°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | OLF0046905 |
| Product Name | 0046905 - LAPP ÖLFLEX® HEAT 180 H05SS-F EWKF High Temperature Control Cable - Unshielded - 18 AWG 3 Conductor - Black |
| Product Type | Multiconductor Cable |
| Cable Jacket | Silicon Rubber; Silicone Rubber |
| Cable Conductor | Copper; Tinned copper |
| Cable Shielding | No Shielding; Unshielded |
| Standards / Certifications | CE Marking; CE Approved |