Lapp Tannehill 0046723 - LAPP ÖLFLEX® HEAT 180 C MS High Temperature Control Cable - Shielded - 16 AWG 18 Conductor - Black OLF0046723

Description
LAPP ÖLFLEX® HEAT 180 C MS High Temperature Control Cable is a high temperature silicone cable with North American approvals. It has a temperature rating of 180°C and is halogen-free. LAPP part #0046723 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0046723 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 C MS AWG/GAUGE : 16 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Black JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.772 NOMINAL OD (MM) : 19.6 VOLTAGE : 600V TEMPERATURE : -58°F to +302deg;F -50°C to +150°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP ÖLFLEX® HEAT 180 C MS High Temperature Control Cable is a high temperature silicone cable with North American approvals. It has a temperature rating of 180°C and is halogen-free. LAPP part #0046723 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0046723 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 C MS AWG/GAUGE : 16 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Black JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.772 NOMINAL OD (MM) : 19.6 VOLTAGE : 600V TEMPERATURE : -58°F to +302deg;F -50°C to +150°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
0046723 - LAPP ÖLFLEX® HEAT 180 C MS High Temperature Control Cable - Shielded - 16 AWG 18 Conductor - Black - OLF0046723 - Lapp Tannehill
Savage, MN, United States
0046723 - LAPP ÖLFLEX® HEAT 180 C MS High Temperature Control Cable - Shielded - 16 AWG 18 Conductor - Black
OLF0046723
0046723 - LAPP ÖLFLEX® HEAT 180 C MS High Temperature Control Cable - Shielded - 16 AWG 18 Conductor - Black OLF0046723
LAPP ÖLFLEX® HEAT 180 C MS High Temperature Control Cable is a high temperature silicone cable with North American approvals. It has a temperature rating of 180°C and is halogen-free. LAPP part #0046723 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0046723 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 C MS AWG/GAUGE : 16 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Black JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.772 NOMINAL OD (MM) : 19.6 VOLTAGE : 600V TEMPERATURE : -58°F to +302deg;F -50°C to +150°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

LAPP ÖLFLEX® HEAT 180 C MS High Temperature Control Cable is a high temperature silicone cable with North American approvals. It has a temperature rating of 180°C and is halogen-free. LAPP part #0046723


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0046723 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 C MS AWG/GAUGE : 16 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Black JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.772 NOMINAL OD (MM) : 19.6 VOLTAGE : 600V TEMPERATURE : -58°F to +302deg;F -50°C to +150°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0046723
Product Name 0046723 - LAPP ÖLFLEX® HEAT 180 C MS High Temperature Control Cable - Shielded - 16 AWG 18 Conductor - Black
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber; Silicone Rubber
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Foil Braid; Foil Braid
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
SCSI-100 to 2*SCSI-68 Ribbon-Type Cable - PCL-10268-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
4 suppliers
Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-2300/205-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.2500 kilovolts
View Details
3 suppliers