LAPP ÖLFLEX® HEAT 180 C MS High Temperature Control Cable is a high temperature silicone cable with North American approvals. It has a temperature rating of 180°C and is halogen-free. LAPP part #0046717
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 46717 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® HEAT 180 C MS AWG/GAUGE : 16 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Black JACKET MATERIAL : Silicone Rubber NOMINAL OD (IN) : 0.398 NOMINAL OD (MM) : 10.1 VOLTAGE : 600V TEMPERATURE : -58°F to +302deg;F -50°C to +150°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | OLF0046717 |
| Product Name | 0046717 - LAPP ÖLFLEX® HEAT 180 C MS High Temperature Control Cable - Shielded - 16 AWG 3 Conductor - Black |
| Product Type | Multiconductor Cable |
| Cable Jacket | Silicon Rubber; Silicone Rubber |
| Cable Conductor | Copper; Tinned copper |
| Cable Shielding | Braid; Foil Braid; Foil Braid |
| Standards / Certifications | CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved |