Lapp Tannehill 0045213 - LAPP ÖLFLEX® CRANE PUR Multiconductor Cable - Unshielded - 16 AWG 24 Conductor - Yellow OLF0045213

Description
LAPP ÖLFLEX® CRANE PUR Multiconductor Cable is a halogen-free pendant cable with a PUR jacket. It is designed with a smaller outer diameter to save space and weight. The central supporting element absorbs tensile loads, allowing reeling, unreeling, and deflection for free-hanging cables, even over large distances. The integrated support braid prevents undesirable cable twists and corkscrews. LAPP part number 0045213. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 45213 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE PUR AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 24 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.815 NOMINAL OD (MM) : 20.7 INSULATION : Thermoplastic elastomer (TPE) VOLTAGE : 1000V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® CRANE PUR Multiconductor Cable is a halogen-free pendant cable with a PUR jacket. It is designed with a smaller outer diameter to save space and weight. The central supporting element absorbs tensile loads, allowing reeling, unreeling, and deflection for free-hanging cables, even over large distances. The integrated support braid prevents undesirable cable twists and corkscrews. LAPP part number 0045213. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 45213 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE PUR AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 24 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.815 NOMINAL OD (MM) : 20.7 INSULATION : Thermoplastic elastomer (TPE) VOLTAGE : 1000V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
0045213 - LAPP ÖLFLEX® CRANE PUR Multiconductor Cable - Unshielded - 16 AWG 24 Conductor - Yellow - OLF0045213 - Lapp Tannehill
Savage, MN, United States
0045213 - LAPP ÖLFLEX® CRANE PUR Multiconductor Cable - Unshielded - 16 AWG 24 Conductor - Yellow
OLF0045213
0045213 - LAPP ÖLFLEX® CRANE PUR Multiconductor Cable - Unshielded - 16 AWG 24 Conductor - Yellow OLF0045213
LAPP ÖLFLEX® CRANE PUR Multiconductor Cable is a halogen-free pendant cable with a PUR jacket. It is designed with a smaller outer diameter to save space and weight. The central supporting element absorbs tensile loads, allowing reeling, unreeling, and deflection for free-hanging cables, even over large distances. The integrated support braid prevents undesirable cable twists and corkscrews. LAPP part number 0045213. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 45213 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE PUR AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 24 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.815 NOMINAL OD (MM) : 20.7 INSULATION : Thermoplastic elastomer (TPE) VOLTAGE : 1000V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® CRANE PUR Multiconductor Cable is a halogen-free pendant cable with a PUR jacket. It is designed with a smaller outer diameter to save space and weight. The central supporting element absorbs tensile loads, allowing reeling, unreeling, and deflection for free-hanging cables, even over large distances. The integrated support braid prevents undesirable cable twists and corkscrews. LAPP part number 0045213.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 45213 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE PUR AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 24 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.815 NOMINAL OD (MM) : 20.7 INSULATION : Thermoplastic elastomer (TPE) VOLTAGE : 1000V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0045213
Product Name 0045213 - LAPP ÖLFLEX® CRANE PUR Multiconductor Cable - Unshielded - 16 AWG 24 Conductor - Yellow
Cable Jacket Polyurethane (PUR)
Cable Insulation Thermoplastic elastomer (TPE)
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

High Speed HDMI® Cable with Ethernet - HDMI1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Modular Twisted Pair Cable Assemblies - 1-2322330-5 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Telephone Cable - 446686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Pvc
Standards / Certifications RoHS
View Details