Lapp Tannehill 00430333 - LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable - Unshielded - 12 AWG 5 Conductor - Black OLF00430333

Description
LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable is a pendant and reel cable that is constructed with a reinforced neoprene jacket and is designed for use wherever cable operation requires frequent reeling and unreeling on pulleys, drums, or rollers under tensile load. LAPP part number 00430333. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 430333 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE NSHTOU AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber NOMINAL OD (IN) : 0.772 NOMINAL OD (MM) : 19.6 INSULATION : Rubber VOLTAGE : 1000V TEMPERATURE : -13°F to +176deg;F -25°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable is a pendant and reel cable that is constructed with a reinforced neoprene jacket and is designed for use wherever cable operation requires frequent reeling and unreeling on pulleys, drums, or rollers under tensile load. LAPP part number 00430333. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 430333 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE NSHTOU AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber NOMINAL OD (IN) : 0.772 NOMINAL OD (MM) : 19.6 INSULATION : Rubber VOLTAGE : 1000V TEMPERATURE : -13°F to +176deg;F -25°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
00430333 - LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable - Unshielded - 12 AWG 5 Conductor - Black - OLF00430333 - Lapp Tannehill
Savage, MN, United States
00430333 - LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable - Unshielded - 12 AWG 5 Conductor - Black
OLF00430333
00430333 - LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable - Unshielded - 12 AWG 5 Conductor - Black OLF00430333
LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable is a pendant and reel cable that is constructed with a reinforced neoprene jacket and is designed for use wherever cable operation requires frequent reeling and unreeling on pulleys, drums, or rollers under tensile load. LAPP part number 00430333. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 430333 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE NSHTOU AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber NOMINAL OD (IN) : 0.772 NOMINAL OD (MM) : 19.6 INSULATION : Rubber VOLTAGE : 1000V TEMPERATURE : -13°F to +176deg;F -25°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable is a pendant and reel cable that is constructed with a reinforced neoprene jacket and is designed for use wherever cable operation requires frequent reeling and unreeling on pulleys, drums, or rollers under tensile load. LAPP part number 00430333.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 430333 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE NSHTOU AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber NOMINAL OD (IN) : 0.772 NOMINAL OD (MM) : 19.6 INSULATION : Rubber VOLTAGE : 1000V TEMPERATURE : -13°F to +176deg;F -25°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF00430333
Product Name 00430333 - LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable - Unshielded - 12 AWG 5 Conductor - Black
Cable Jacket Rubber
Cable Insulation Rubber
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details
Twisted Pair Cable - 152999-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details