Lapp Tannehill 00430053 - LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable - Unshielded - 16 AWG 4 Conductor - Black OLF00430053

Description
LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable is a pendant and reel cable that is constructed with a reinforced neoprene jacket and is designed for use wherever cable operation requires frequent reeling and unreeling on pulleys, drums, or rollers under tensile load. LAPP part number 00430053. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 430053 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE NSHTOU AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber NOMINAL OD (IN) : 0.583 NOMINAL OD (MM) : 14.8 INSULATION : Rubber VOLTAGE : 1000V TEMPERATURE : -13°F to +176deg;F -25°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable is a pendant and reel cable that is constructed with a reinforced neoprene jacket and is designed for use wherever cable operation requires frequent reeling and unreeling on pulleys, drums, or rollers under tensile load. LAPP part number 00430053. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 430053 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE NSHTOU AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber NOMINAL OD (IN) : 0.583 NOMINAL OD (MM) : 14.8 INSULATION : Rubber VOLTAGE : 1000V TEMPERATURE : -13°F to +176deg;F -25°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
00430053 - LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable - Unshielded - 16 AWG 4 Conductor - Black - OLF00430053 - Lapp Tannehill
Savage, MN, United States
00430053 - LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable - Unshielded - 16 AWG 4 Conductor - Black
OLF00430053
00430053 - LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable - Unshielded - 16 AWG 4 Conductor - Black OLF00430053
LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable is a pendant and reel cable that is constructed with a reinforced neoprene jacket and is designed for use wherever cable operation requires frequent reeling and unreeling on pulleys, drums, or rollers under tensile load. LAPP part number 00430053. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 430053 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE NSHTOU AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber NOMINAL OD (IN) : 0.583 NOMINAL OD (MM) : 14.8 INSULATION : Rubber VOLTAGE : 1000V TEMPERATURE : -13°F to +176deg;F -25°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable is a pendant and reel cable that is constructed with a reinforced neoprene jacket and is designed for use wherever cable operation requires frequent reeling and unreeling on pulleys, drums, or rollers under tensile load. LAPP part number 00430053.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 430053 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE NSHTOU AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Rubber NOMINAL OD (IN) : 0.583 NOMINAL OD (MM) : 14.8 INSULATION : Rubber VOLTAGE : 1000V TEMPERATURE : -13°F to +176deg;F -25°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF00430053
Product Name 00430053 - LAPP ÖLFLEX® CRANE NSHTOU Multiconductor Cable - Unshielded - 16 AWG 4 Conductor - Black
Product Type Multiconductor Cable
Cable Jacket Rubber
Cable Insulation Rubber
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
SCSI-68 Shielded Cable - PCL-10168H-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers
Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-3140/400-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers