Lapp Tannehill 0042021 - LAPP ÖLFLEX® LIFT F Multiconductor Cable - Unshielded - 18 AWG 16 Conductor - Black OLF0042021

Description
LAPP ÖLFLEX® LIFT F Multiconductor Cable is a flat control cable with special cold-resistant PVC insulation and black PVC jacket. According to VDE definition, this cable can also be used as an elevator control cable. LAPP part number 0042021. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 42021 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® LIFT F AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 16 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.185 x 1.911 NOMINAL OD (MM) : 4.7 x 48.5 INSULATION : PVC VOLTAGE : 500V TEMPERATURE : 32°F to +158deg;F 0°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® LIFT F Multiconductor Cable is a flat control cable with special cold-resistant PVC insulation and black PVC jacket. According to VDE definition, this cable can also be used as an elevator control cable. LAPP part number 0042021. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 42021 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® LIFT F AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 16 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.185 x 1.911 NOMINAL OD (MM) : 4.7 x 48.5 INSULATION : PVC VOLTAGE : 500V TEMPERATURE : 32°F to +158deg;F 0°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
0042021 - LAPP ÖLFLEX® LIFT F Multiconductor Cable - Unshielded - 18 AWG 16 Conductor - Black - OLF0042021 - Lapp Tannehill
Savage, MN, United States
0042021 - LAPP ÖLFLEX® LIFT F Multiconductor Cable - Unshielded - 18 AWG 16 Conductor - Black
OLF0042021
0042021 - LAPP ÖLFLEX® LIFT F Multiconductor Cable - Unshielded - 18 AWG 16 Conductor - Black OLF0042021
LAPP ÖLFLEX® LIFT F Multiconductor Cable is a flat control cable with special cold-resistant PVC insulation and black PVC jacket. According to VDE definition, this cable can also be used as an elevator control cable. LAPP part number 0042021. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 42021 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® LIFT F AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 16 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.185 x 1.911 NOMINAL OD (MM) : 4.7 x 48.5 INSULATION : PVC VOLTAGE : 500V TEMPERATURE : 32°F to +158deg;F 0°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® LIFT F Multiconductor Cable is a flat control cable with special cold-resistant PVC insulation and black PVC jacket. According to VDE definition, this cable can also be used as an elevator control cable. LAPP part number 0042021.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 42021 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® LIFT F AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 16 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.185 x 1.911 NOMINAL OD (MM) : 4.7 x 48.5 INSULATION : PVC VOLTAGE : 500V TEMPERATURE : 32°F to +158deg;F 0°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0042021
Product Name 0042021 - LAPP ÖLFLEX® LIFT F Multiconductor Cable - Unshielded - 18 AWG 16 Conductor - Black
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

High Speed HDMI® Cable with Ethernet - HDMI1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Multicore Cable - 125867-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified PVDF
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 349599 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.0500 mm2
View Details