Lapp Tannehill 00420163 - LAPP ÖLFLEX® LIFT F Multiconductor Cable - Unshielded - 4 AWG 4 Conductor - Black OLF00420163

Description
LAPP ÖLFLEX® LIFT F Multiconductor Cable is a flat control cable with special cold-resistant PVC insulation and black PVC jacket. According to VDE definition, this cable can also be used as an elevator control cable. LAPP part number 00420163. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 420163 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® LIFT F AWG/GAUGE : 4 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.512 x 1.655 NOMINAL OD (MM) : 13.0 x 42.0 INSULATION : PVC VOLTAGE : 750V TEMPERATURE : 5°F to +158deg;F -15°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® LIFT F Multiconductor Cable is a flat control cable with special cold-resistant PVC insulation and black PVC jacket. According to VDE definition, this cable can also be used as an elevator control cable. LAPP part number 00420163. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 420163 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® LIFT F AWG/GAUGE : 4 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.512 x 1.655 NOMINAL OD (MM) : 13.0 x 42.0 INSULATION : PVC VOLTAGE : 750V TEMPERATURE : 5°F to +158deg;F -15°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
00420163 - LAPP ÖLFLEX® LIFT F Multiconductor Cable - Unshielded - 4 AWG 4 Conductor - Black - OLF00420163 - Lapp Tannehill
Savage, MN, United States
00420163 - LAPP ÖLFLEX® LIFT F Multiconductor Cable - Unshielded - 4 AWG 4 Conductor - Black
OLF00420163
00420163 - LAPP ÖLFLEX® LIFT F Multiconductor Cable - Unshielded - 4 AWG 4 Conductor - Black OLF00420163
LAPP ÖLFLEX® LIFT F Multiconductor Cable is a flat control cable with special cold-resistant PVC insulation and black PVC jacket. According to VDE definition, this cable can also be used as an elevator control cable. LAPP part number 00420163. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 420163 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® LIFT F AWG/GAUGE : 4 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.512 x 1.655 NOMINAL OD (MM) : 13.0 x 42.0 INSULATION : PVC VOLTAGE : 750V TEMPERATURE : 5°F to +158deg;F -15°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® LIFT F Multiconductor Cable is a flat control cable with special cold-resistant PVC insulation and black PVC jacket. According to VDE definition, this cable can also be used as an elevator control cable. LAPP part number 00420163.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 420163 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® LIFT F AWG/GAUGE : 4 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.512 x 1.655 NOMINAL OD (MM) : 13.0 x 42.0 INSULATION : PVC VOLTAGE : 750V TEMPERATURE : 5°F to +158deg;F -15°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF00420163
Product Name 00420163 - LAPP ÖLFLEX® LIFT F Multiconductor Cable - Unshielded - 4 AWG 4 Conductor - Black
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

E10424 - CAT 5e Ethernet Cable (2 Data Pair) - E10424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Conductor Silver-plated copper conductor
View Details
PVC Extra Flexible Multiconductor Cable - NMEF 2/30-2544 J - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details