Lapp Tannehill 0041060 - LAPP ÖLFLEX® CRANE F Multiconductor Cable - Unshielded - 4 AWG 4 Conductor - Black OLF0041060

Description
LAPP ÖLFLEX® CRANE F Multiconductor Cable is a flexible oil-resistant festoon, power, and control cable. The flat design allows space-saving installation and a smaller bending radius. LAPP part number 0041060. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 41060 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE F AWG/GAUGE : 4 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.591 x 1.95 NOMINAL OD (MM) : 15.0 x 49.5 INSULATION : Rubber VOLTAGE : 500V TEMPERATURE : -13°F to +194deg;F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® CRANE F Multiconductor Cable is a flexible oil-resistant festoon, power, and control cable. The flat design allows space-saving installation and a smaller bending radius. LAPP part number 0041060. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 41060 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE F AWG/GAUGE : 4 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.591 x 1.95 NOMINAL OD (MM) : 15.0 x 49.5 INSULATION : Rubber VOLTAGE : 500V TEMPERATURE : -13°F to +194deg;F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
0041060 - LAPP ÖLFLEX® CRANE F Multiconductor Cable - Unshielded - 4 AWG 4 Conductor - Black - OLF0041060 - Lapp Tannehill
Savage, MN, United States
0041060 - LAPP ÖLFLEX® CRANE F Multiconductor Cable - Unshielded - 4 AWG 4 Conductor - Black
OLF0041060
0041060 - LAPP ÖLFLEX® CRANE F Multiconductor Cable - Unshielded - 4 AWG 4 Conductor - Black OLF0041060
LAPP ÖLFLEX® CRANE F Multiconductor Cable is a flexible oil-resistant festoon, power, and control cable. The flat design allows space-saving installation and a smaller bending radius. LAPP part number 0041060. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 41060 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE F AWG/GAUGE : 4 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.591 x 1.95 NOMINAL OD (MM) : 15.0 x 49.5 INSULATION : Rubber VOLTAGE : 500V TEMPERATURE : -13°F to +194deg;F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® CRANE F Multiconductor Cable is a flexible oil-resistant festoon, power, and control cable. The flat design allows space-saving installation and a smaller bending radius. LAPP part number 0041060.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 41060 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE F AWG/GAUGE : 4 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.591 x 1.95 NOMINAL OD (MM) : 15.0 x 49.5 INSULATION : Rubber VOLTAGE : 500V TEMPERATURE : -13°F to +194deg;F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0041060
Product Name 0041060 - LAPP ÖLFLEX® CRANE F Multiconductor Cable - Unshielded - 4 AWG 4 Conductor - Black
Product Type Multiconductor Cable
Cable Jacket Neoprene; Neoprene
Cable Insulation Rubber
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

OSFP Loopback Cable Assemblies - NLMAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
High-Speed DB37 Cable - PCL-10137H-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers
System cable - 706-2300/105-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers
Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 28 AWG
Number of Conductors 20 to 100 #
View Details