LAPP ÖLFLEX® CRANE F Multiconductor Cable is a flexible oil-resistant festoon, power, and control cable. The flat design allows space-saving installation and a smaller bending radius. LAPP part number 0041050.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 41050 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE F AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.296 x 1.537 NOMINAL OD (MM) : 7.5 x 39.0 INSULATION : Rubber VOLTAGE : 500V TEMPERATURE : -13°F to +194deg;F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF0041050 |
| Product Name | 0041050 - LAPP ÖLFLEX® CRANE F Multiconductor Cable - Unshielded - 14 AWG 8 Conductor - Black |
| Cable Jacket | Neoprene; Neoprene |
| Cable Insulation | Rubber |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | No Shielding; Unshielded |
| Standards / Certifications | CE Marking; CE Approved |