Lapp Tannehill 0041045 - LAPP ÖLFLEX® CRANE F Multiconductor Cable - Unshielded - 16 AWG 10 Conductor - Black OLF0041045

Description
LAPP ÖLFLEX® CRANE F Multiconductor Cable is a flexible oil-resistant festoon, power, and control cable. The flat design allows space-saving installation and a smaller bending radius. LAPP part number 0041045. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0041045 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE F AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.256 x 1.576 NOMINAL OD (MM) : 6.5 x 40.0 INSULATION : Rubber VOLTAGE : 500V TEMPERATURE : -13°F to +194deg;F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® CRANE F Multiconductor Cable is a flexible oil-resistant festoon, power, and control cable. The flat design allows space-saving installation and a smaller bending radius. LAPP part number 0041045. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0041045 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE F AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.256 x 1.576 NOMINAL OD (MM) : 6.5 x 40.0 INSULATION : Rubber VOLTAGE : 500V TEMPERATURE : -13°F to +194deg;F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
0041045 - LAPP ÖLFLEX® CRANE F Multiconductor Cable - Unshielded - 16 AWG 10 Conductor - Black - OLF0041045 - Lapp Tannehill
Savage, MN, United States
0041045 - LAPP ÖLFLEX® CRANE F Multiconductor Cable - Unshielded - 16 AWG 10 Conductor - Black
OLF0041045
0041045 - LAPP ÖLFLEX® CRANE F Multiconductor Cable - Unshielded - 16 AWG 10 Conductor - Black OLF0041045
LAPP ÖLFLEX® CRANE F Multiconductor Cable is a flexible oil-resistant festoon, power, and control cable. The flat design allows space-saving installation and a smaller bending radius. LAPP part number 0041045. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0041045 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE F AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.256 x 1.576 NOMINAL OD (MM) : 6.5 x 40.0 INSULATION : Rubber VOLTAGE : 500V TEMPERATURE : -13°F to +194deg;F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® CRANE F Multiconductor Cable is a flexible oil-resistant festoon, power, and control cable. The flat design allows space-saving installation and a smaller bending radius. LAPP part number 0041045.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0041045 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CRANE F AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Neoprene NOMINAL OD (IN) : 0.256 x 1.576 NOMINAL OD (MM) : 6.5 x 40.0 INSULATION : Rubber VOLTAGE : 500V TEMPERATURE : -13°F to +194deg;F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0041045
Product Name 0041045 - LAPP ÖLFLEX® CRANE F Multiconductor Cable - Unshielded - 16 AWG 10 Conductor - Black
Product Type Multiconductor Cable
Cable Jacket Neoprene; Neoprene
Cable Insulation Rubber
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Double-shielded cable with DB-62 connectors - PCL-10162-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
Control cable - NEBC-S1G25-K-2.5-N-LE26 - Festo Corporation
Specs
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Rated Voltage 0.0 to 0.0300 kilovolts
View Details
3 suppliers
Connecting cable - 706-150/314-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
2 suppliers