Lapp Tannehill 0037023 - LAPP ÖLFLEX® SERVO 9YSLCY-JB - 1 AWG 6 conductors- Black OLF0037023

Description
LAPP ÖLFLEX® SERVO 9YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polypropylene-insula ted conductors for optimal low-loss power transmission when compared to PVC. LAPP 0037023 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0037023 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 9YSLCY-JB AWG/GAUGE : 1 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.225 NOMINAL OD (MM) : 31.1 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP ÖLFLEX® SERVO 9YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polypropylene-insula ted conductors for optimal low-loss power transmission when compared to PVC. LAPP 0037023 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0037023 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 9YSLCY-JB AWG/GAUGE : 1 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.225 NOMINAL OD (MM) : 31.1 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
0037023 - LAPP ÖLFLEX® SERVO 9YSLCY-JB - 1 AWG 6 conductors- Black - OLF0037023 - Lapp Tannehill
Savage, MN, United States
0037023 - LAPP ÖLFLEX® SERVO 9YSLCY-JB - 1 AWG 6 conductors- Black
OLF0037023
0037023 - LAPP ÖLFLEX® SERVO 9YSLCY-JB - 1 AWG 6 conductors- Black OLF0037023
LAPP ÖLFLEX® SERVO 9YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polypropylene-insula ted conductors for optimal low-loss power transmission when compared to PVC. LAPP 0037023 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0037023 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 9YSLCY-JB AWG/GAUGE : 1 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.225 NOMINAL OD (MM) : 31.1 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

LAPP ÖLFLEX® SERVO 9YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polypropylene-insulated conductors for optimal low-loss power transmission when compared to PVC. LAPP 0037023


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0037023 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 9YSLCY-JB AWG/GAUGE : 1 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.225 NOMINAL OD (MM) : 31.1 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0037023
Product Name 0037023 - LAPP ÖLFLEX® SERVO 9YSLCY-JB - 1 AWG 6 conductors- Black
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Foil; Tape & Braid
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 484-100G0121-0.25-0/9-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Number of Conductors 2 #
View Details
PVC Polyurethane Insulated Cable, 600V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Copper
View Details
CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details