Lapp Tannehill 0037012 - LAPP ÖLFLEX® SERVO 9YSLCY-JB - 250 KCMIL 4 conductors- Transparent OLF0037012

Description
LAPP ÖLFLEX® SERVO 9YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polypropylene-insula ted conductors for optimal low-loss power transmission when compared to PVC. LAPP 0037012 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 37012 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 9YSLCY-JB AWG/GAUGE : 250 KCMIL NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 2.21 NOMINAL OD (MM) : 56.1 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP ÖLFLEX® SERVO 9YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polypropylene-insula ted conductors for optimal low-loss power transmission when compared to PVC. LAPP 0037012 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 37012 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 9YSLCY-JB AWG/GAUGE : 250 KCMIL NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 2.21 NOMINAL OD (MM) : 56.1 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
0037012 - LAPP ÖLFLEX® SERVO 9YSLCY-JB - 250 KCMIL 4 conductors- Transparent - OLF0037012 - Lapp Tannehill
Savage, MN, United States
0037012 - LAPP ÖLFLEX® SERVO 9YSLCY-JB - 250 KCMIL 4 conductors- Transparent
OLF0037012
0037012 - LAPP ÖLFLEX® SERVO 9YSLCY-JB - 250 KCMIL 4 conductors- Transparent OLF0037012
LAPP ÖLFLEX® SERVO 9YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polypropylene-insula ted conductors for optimal low-loss power transmission when compared to PVC. LAPP 0037012 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 37012 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 9YSLCY-JB AWG/GAUGE : 250 KCMIL NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 2.21 NOMINAL OD (MM) : 56.1 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

LAPP ÖLFLEX® SERVO 9YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polypropylene-insulated conductors for optimal low-loss power transmission when compared to PVC. LAPP 0037012


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 37012 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 9YSLCY-JB AWG/GAUGE : 250 KCMIL NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 2.21 NOMINAL OD (MM) : 56.1 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0037012
Product Name 0037012 - LAPP ÖLFLEX® SERVO 9YSLCY-JB - 250 KCMIL 4 conductors- Transparent
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Foil; Tape & Braid
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

E6A5826 - CAT 6a Ethernet Cable (4 Data Pair) - E6A5826 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE Tape (White), Laser Markable
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil (each pair)
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 121217-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 349668 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.2500 mm2
View Details