Lapp Tannehill 0036917 - LAPP ÖLFLEX® SERVO FD 798 CP - 26 AWG 12 conductors- Green OLF0036917

Description
LAPP ÖLFLEX® SERVO FD 798 CP is specially designed, manufactured, and tested by LAPP for usage in modern high-acceleration cable chain applications as well as over long travel lengths. It replaces four ÖLFLEX® SERVO FD encoder/resolver cables: 760 CP/CP DESINA & 770 CP/CP DESINA. 26 AWG /10c +20 AWG/1 pr. LAPP 0036917 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 36917 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 798 CP AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.303 NOMINAL OD (MM) : 7.7 VOLTAGE : 30V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP ÖLFLEX® SERVO FD 798 CP is specially designed, manufactured, and tested by LAPP for usage in modern high-acceleration cable chain applications as well as over long travel lengths. It replaces four ÖLFLEX® SERVO FD encoder/resolver cables: 760 CP/CP DESINA & 770 CP/CP DESINA. 26 AWG /10c +20 AWG/1 pr. LAPP 0036917 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 36917 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 798 CP AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.303 NOMINAL OD (MM) : 7.7 VOLTAGE : 30V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
0036917 - LAPP ÖLFLEX® SERVO FD 798 CP - 26 AWG 12 conductors- Green - OLF0036917 - Lapp Tannehill
Savage, MN, United States
0036917 - LAPP ÖLFLEX® SERVO FD 798 CP - 26 AWG 12 conductors- Green
OLF0036917
0036917 - LAPP ÖLFLEX® SERVO FD 798 CP - 26 AWG 12 conductors- Green OLF0036917
LAPP ÖLFLEX® SERVO FD 798 CP is specially designed, manufactured, and tested by LAPP for usage in modern high-acceleration cable chain applications as well as over long travel lengths. It replaces four ÖLFLEX® SERVO FD encoder/resolver cables: 760 CP/CP DESINA & 770 CP/CP DESINA. 26 AWG /10c +20 AWG/1 pr. LAPP 0036917 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 36917 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 798 CP AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.303 NOMINAL OD (MM) : 7.7 VOLTAGE : 30V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

LAPP ÖLFLEX® SERVO FD 798 CP is specially designed, manufactured, and tested by LAPP for usage in modern high-acceleration cable chain applications as well as over long travel lengths. It replaces four ÖLFLEX® SERVO FD encoder/resolver cables: 760 CP/CP DESINA & 770 CP/CP DESINA. 26 AWG /10c +20 AWG/1 pr. LAPP 0036917


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 36917 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 798 CP AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.303 NOMINAL OD (MM) : 7.7 VOLTAGE : 30V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0036917
Product Name 0036917 - LAPP ÖLFLEX® SERVO FD 798 CP - 26 AWG 12 conductors- Green
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 12 #
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details
E84824 - CAT8 Ethernet Cable - E84824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; 90 % Braid
Rated Voltage 1.5 kilovolts
View Details
Twisted Pair & Multicore Data Cable - 2010527 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Low smoke zero halogen (lszh)
Cable Insulation Pe
View Details