LAPP ÖLFLEX® SERVO 2YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polyethylene-insulat
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 36437 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 2YSLCY-JB AWG/GAUGE : 250 KCMIL NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 2.258 NOMINAL OD (MM) : 57.3 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +158°F -40°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF0036437 |
| Product Name | 0036437 - LAPP ÖLFLEX® SERVO 2YSLCY-JB - 250 KCMIL 4 conductors- Transparent |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | Braid; Foil; Tape & Braid |
| Standards / Certifications | CE Marking; CE Approved |